EN
  • EN
  • DE

2SA1624E-AA

Part No 2SA1624E-AA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP EPITAXIAL PLANAR SILICON / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,664 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 855050-2SA1624E-AA
Ultra Librarian 3D Model Ultra Librarian 2SA1624E-AA CAD Model

Description

The 2SA1624E-AA is a high-quality PNP transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. Designed for general-purpose amplifier and switching applications, this transistor is a reliable component for a wide range of electronic circuits.

Key Features

  • Voltage Ratings: The 2SA1624E-AA boasts a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -5V, making it suitable for moderate voltage applications.
  • Current Handling: With a continuous collector current (IC) of -2A, this transistor can handle a decent amount of current for its size, which is ideal for various amplification tasks.
  • Power Dissipation: The device has a power dissipation (PD) of 900mW, ensuring it can dissipate the heat generated during operation effectively.
  • High Gain Bandwidth Product: It features a transition frequency (fT) of 100MHz, making it suitable for applications that require high-speed switching.
  • Low Saturation Voltage: This transistor offers low collector-emitter saturation voltage, which means it requires less voltage to saturate, leading to better efficiency in switching applications.

Applications

The 2SA1624E-AA is versatile and can be used in various applications, including:

  • Audio frequency amplifier stages
  • Signal processing
  • Power management functions
  • Switching regulators
  • DC-DC converters

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SA1624E-AA is no exception. It is built to meet the highest standards of reliability and performance. The device is also RoHS compliant, ensuring it meets environmental standards by avoiding the use of hazardous substances.

Package Information

The 2SA1624E-AA comes in a TO-92 package, which is compact and suitable for through-hole mounting. This package is widely used and recognized for its ease of integration into various circuit designs.

Whether you're designing an audio amplifier, working on signal processing, or developing power management systems, the 2SA1624E-AA PNP transistor from ON Semiconductor is a solid choice that combines efficiency, reliability, and performance.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess