EN
  • EN
  • DE

NSVEMT1DXV6T1G

Part No NSVEMT1DXV6T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 60V 0.1A SOT563 / Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 100mA 140MHz 500mW Surface Mount SOT-563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 60V
Vce Saturation (Max) @ Ib, Ic 500mV @ 5mA, 50mA
Current - Collector Cutoff (Max) 500pA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 120 @ 1mA, 6V
Power - Max 500mW
Frequency - Transition 140MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
Base Product Number NSVEMT1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1355557-NSVEMT1DXV6T1G
Ultra Librarian 3D Model Ultra Librarian NSVEMT1DXV6T1G CAD Model

Description

ON Semiconductor NSVEMT1DXV6T1G Overview

The NSVEMT1DXV6T1G is a cutting-edge semiconductor product from ON Semiconductor, renowned for their innovative approach to power and signal management in electronic components. This device is designed to offer high efficiency and reliability for a wide range of applications in the electronics industry, including automotive, industrial, and consumer electronics sectors.

Key Features

  • High Performance: The NSVEMT1DXV6T1G is built to deliver top-notch performance, ensuring that electronic devices function at their optimal level.
  • Durability: Manufactured with robust materials, this product is capable of withstanding harsh conditions, making it suitable for applications that require a high degree of reliability.
  • Energy Efficient: With energy conservation being a pivotal aspect of modern electronics, the NSVEMT1DXV6T1G is designed to minimize power consumption, thereby extending the life of the end product and reducing operational costs.
  • Compact Size: The small footprint of this component allows for its integration into space-constrained designs, providing more flexibility for engineers and designers.

Applications

The versatility of the NSVEMT1DXV6T1G makes it an ideal choice for a variety of applications. It is particularly well-suited for automotive systems that require high reliability and performance under extreme conditions. Industrial automation systems also benefit from its durability and efficiency, ensuring smooth and consistent operation. Consumer electronics, such as smartphones and laptops, can leverage the compact size and energy efficiency of this product to enhance their functionality and user experience.

Quality Assurance

ON Semiconductor is committed to delivering high-quality products. The NSVEMT1DXV6T1G has undergone rigorous testing and quality control measures to ensure that it meets the stringent standards set by the industry. Customers can trust in the reliability and longevity of this product, backed by ON Semiconductor's reputation for excellence in the field of electronic components.

You May Also Be Interested in

Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Central Semiconductor Corp
TRANS 2NPN 25V 0.05A SOT363
Lowest to $5.7727
Nexperia USA Inc.
TRANS 2NPN 300V 0.1A 6TSOP
Lowest to $0.1293
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.6207
Infineon Technologies
TRANS 2PNP 65V 0.1A SOT363
Lowest to $0.2402
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Diodes Incorporated
DUAL NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0477
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1104 $57.9600
1,275+ $0.0907 $115.6425
1,975+ $0.0878 $173.4050
2,720+ $0.0850 $231.2000
3,520+ $0.0822 $289.3440
4,705+ $0.0737 $346.7585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess