EN
  • EN
  • DE

BC847BVCQ-7

Part No BC847BVCQ-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description GENERAL PURPOSE TRANSISTOR SOT56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 45V
Vce Saturation (Max) @ Ib, Ic 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 150mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
Base Product Number BC847
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1377159-BC847BVCQ-7
Ultra Librarian 3D Model Ultra Librarian BC847BVCQ-7 CAD Model

Description

Product Overview: BC847BVCQ-7 from Diodes Incorporated

The BC847BVCQ-7 is a high-performance NPN bipolar transistor from Diodes Incorporated, crafted to meet the needs of modern electronic applications. This versatile component is a crucial element in a wide array of circuit designs, from simple amplification tasks to more complex switching applications.

Key Features

  • Transistor Type: The BC847BVCQ-7 is an NPN (Negative-Positive-Negative) bipolar junction transistor, which is widely used for its fast switching and amplification capabilities.
  • Package: It comes in a compact SOT-23 package, which is a surface-mount technology (SMT) package. This small footprint makes it ideal for high-density PCB designs where space is at a premium.
  • Power Handling: This transistor is capable of handling a continuous collector current of up to 100 mA, making it suitable for a variety of low-power applications.
  • Voltage Ratings: It can support a collector-emitter voltage (Vceo) of 45V, and a collector-base voltage (Vcbo) of 50V, offering a good margin for voltage spikes and surges in circuits.
  • Current Gain: With a high DC current gain (hFE) range, this component ensures efficient current amplification, which is vital for signal processing applications.
  • Low Noise: The BC847BVCQ-7 is characterized by its low noise figure, which makes it an excellent choice for audio amplifiers and other sensitive signal processing circuits.
  • RoHS Compliant: In line with modern environmental standards, this product is RoHS compliant, meaning it does not contain hazardous substances such as lead, making it safer for both users and the environment.

Applications

The BC847BVCQ-7's versatility allows it to be used in a wide variety of applications, including:

  • General-purpose switching and amplification
  • Driver stages in Hi-Fi amplifiers and audio equipment
  • Signal processing
  • Low-power consumption applications
  • Portable and battery-operated devices

Diodes Incorporated's BC847BVCQ-7 is a reliable and efficient choice for designers looking to optimize their circuitry with a high-quality NPN bipolar transistor. Its small size, combined with its electrical characteristics, makes it a staple in the industry for a multitude of electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2NPN 300V 0.1A 6TSOP
Lowest to $0.1293
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us
Central Semiconductor Corp
Dual Transistors | TRANSISTOR DUAL TO78
Need more? Email Us
Infineon Technologies
TRANS 2PNP 65V 0.1A SOT363
Lowest to $0.2402
Microsemi Corporation
Surface Mount Quad NPN Transistor | TRANS 4NPN 50V 0.8A 20CLCC
Lowest to $103.7273
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Texas Instruments
DARLINGTON TRANSISTOR ARRAYS
Lowest to $1.6547
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.1191

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1404 $50.5440
870+ $0.1152 $100.2240
1,345+ $0.1116 $150.1020
1,855+ $0.1080 $200.3400
2,395+ $0.1044 $250.0380
3,210+ $0.0936 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,850 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess