EN
  • EN
  • DE

MAX16909RAUEAL

Part No MAX16909RAUEAL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701895-MAX16909RAUEAL
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16909RAUEAL CAD Model

Description

Maxim Integrated MAX16909RAUEAL Automotive Step-Down Converter

The MAX16909RAUEAL from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to deliver efficient power regulation with robust features suitable for vehicular electronics. This compact device is engineered to maintain stable operation over a wide input voltage range, making it an ideal choice for applications that encounter fluctuating power conditions such as those found in automotive environments.

With an input voltage range of 3.5V to 36V, the MAX16909RAUEAL is capable of withstanding the rigors of automotive supply rails, including load dump scenarios. It can output a maximum current of 2A, ensuring sufficient power delivery for a range of electronic components. The device boasts an adjustable output voltage, which can be set from 1V to 10V via external resistors, providing design flexibility for various applications.

The efficiency of the MAX16909RAUEAL is one of its standout features, thanks to its synchronous rectification and low quiescent current. This translates to reduced power loss and improved battery life in automotive systems. The converter operates at a fixed switching frequency of 2.1MHz, which allows for the use of small, space-saving inductors and capacitors, thus minimizing the overall footprint on the PCB.

Protection features of this step-down converter include cycle-by-cycle current limit, over-temperature protection, and under-voltage lockout, ensuring reliable performance under adverse conditions. The MAX16909RAUEAL also includes a power-good output indicator for system monitoring and a soft-start feature to minimize inrush current during startup, which is critical in preventing system disturbances.

Packaged in a 16-pin TSSOP-EP (Exposed Pad) package, the MAX16909RAUEAL is designed for thermal efficiency and ease of integration into automotive systems. Whether it's for infotainment, navigation, or other electronic modules, this step-down converter from Maxim Integrated stands as a robust, efficient, and flexible power solution for the demanding automotive market.

Overall, the MAX16909RAUEAL is a testament to Maxim Integrated's commitment to delivering high-quality power management solutions that meet the stringent requirements of the automotive industry.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Dallas Semiconductor
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess