EN
  • EN
  • DE

ULN2004AINSR

Part No ULN2004AINSR
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 1.6V at 500μA, 350mA
Current - Collector Cutoff (Maximum) 50μA
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number ULN2004AI
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1277090-ULN2004AINSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ULN2004AINSR CAD Model

Description

Product Overview: ULN2004AINSR from Texas Instruments

The ULN2004AINSR is a high-voltage, high-current Darlington transistor array designed by Texas Instruments. This integrated circuit consists of seven NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of a single Darlington pair is 500 mA, and the entire array is capable of handling a total of 3.5 A.

Each of the seven Darlington pairs in the ULN2004AINSR is capable of driving loads up to 50V. The device is particularly suitable for interfacing with peripheral devices in microcontroller-based systems, as it can directly drive printers, relays, solenoids, stepper motors, and other high-current or high-voltage devices.

Key Features:

  • High-Voltage Outputs: 50 V maximum, which is ideal for driving a wide range of inductive loads.
  • High-Current Capability: Each Darlington pair can handle 500 mA, and the chip can manage a total of 3.5 A across all pairs.
  • Integrated Clamp Diodes: These are essential for inductive load driving and help protect the device from voltage spikes.
  • Output Voltage Compatible with TTL and CMOS: This makes the ULN2004AINSR versatile for interfacing with various logic families.
  • Input Pins: Directly compatible with 5V TTL and CMOS, no external resistors are required.

Applications:

  • Relay Drivers
  • Stepper and DC Brushed Motor Drivers
  • Lamp Drivers
  • Display Drivers (LED and Gas Discharge)
  • Line Drivers
  • Logic Buffers

The ULN2004AINSR is provided in a 16-pin plastic SOIC package, which is both space-efficient and suitable for automated assembly processes. Its operating temperature range from -20°C to +85°C makes it reliable for use in a variety of environmental conditions.

Overall, the ULN2004AINSR from Texas Instruments is a robust, versatile, and reliable solution for driving high-voltage or high-current loads in your electronic applications.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3084
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
Nexperia USA Inc.
TRANS 2NPN 300V 0.1A 6TSOP
Lowest to $0.1293
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Texas Instruments
DARLINGTON TRANSISTOR ARRAYS
Lowest to $1.6547
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4379 $50.3585
280+ $0.3594 $100.6320
435+ $0.3481 $151.4235
595+ $0.3369 $200.4555
770+ $0.3257 $250.7890
1,030+ $0.2920 $300.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,752 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess