EN
  • EN
  • DE

TD62783AD

Part No TD62783AD
Manufacturer TAEJIN / HTC Korea
Catalog Transistors (BJT) - Arrays
Description TRANS 8NPN DARL 50V 500MA 18SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 50V
Vce Saturation (Max) @ Ib, Ic 1.9V @ 225mA
Current - Collector Cutoff (Max) 100µA
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 18-SOIC (0.154", 3.90mm Width)
Supplier Device Package 18-SOP;5;9;7;10;8;3;4;2;1;620;505;1514;641;31;4878;5272;600039;4786;600026;4024;448;600010;4004;353;150;278;600066;14;1727;954;568;488;10;3757;20;2156;846;1261;600057;5399;497;5536;296;264;365;4518;818;0;129821;97441;97448;87062;89291;89292;77575;119606;112001;113575;61;3;2;243;4;1;17;6;0;2;4;7;1;806849;806843;806847;806844;806845;806848;806846;121947;121950;121951;121952;121954;121955;794439;121957;121960;121961;804216;121962;743655;122083;122085;122086;833330;122087;835436;169688;169689;169835;169836;838276;203639;203640;203641;203642;837917;203851;203852;229327;835341;250051;267992;669834;281779;295709;1;73564;103105;103166;143056;158730;184068;214789;238101;238171;669831;262913;68833;68925;68926;100303;100369;140417;140487;182276;213257;236734;236783;236816;255853;255888;272951;272986;279078;286223;286258;292283;292292;119750;119867;119869;48377;50128;55041;55078;55103;58661;60917;707770;167594;167637;131531;131593;134598;201594;176074;176100;176121;227192;227284;227291;208238;208275;208285;210682;247706;248023;234012;234027;234922;266261;252046;254015;254045;270408;270507;293724;72441;1;168722;281265;74515;80315;87718;103542;103600;108742;109853;116509;143803;143863;143872;155183;159247;184598;184638;184639;188819;194844;197370;215305;215330;215334;215335;215338;222331;222340;238738;238760;238761;238766;238769;238771;243956;257642;700730;263098;263102;274110;278186;287637;287656;287660;287662;299917;302678;69629;69676;78969;84289;85847;94758;100671;106024;106028;140848;157291;182727;213650;1;257512;299838;69255;69256;69259;69265;69266;69267;69268;69270;69271;728578;77416;78927;728579;84194;504153;84197;728580;94699;728581;100533;100534;804217;804218;110688;728582;728583;111542;114633;728584;114640;118209;728585;118211;118213;728586;728587;140648;140647;140659;140661;140671;140675;728589;140677;140678;140679;140681;140682;728590;145248;728591;147877;147892;147894;148555;728592;150681;153524;153534;728593;153536;728594;157110;728595;157109;157116;728596;157118;157121;157123;157124;728597;157153;157168;157169;157171;157176;728598;160392;160400;841367;162402;728599;162409;162413;162850;728600;162853;164514;164520;164521;728601;166726;182516;182517;182515;182524;728602;728603;728604;728605;182528;182535;728606;182538;182539;182545;182554;182574;182593;182594;728607;182598;728608;728609;182608;185520;185526;728610;187427;187428;728611;700732;728612;189657;189665;728613;728614;842278;191210;191216;728615;728616;193091;193109;193110;193117;728617;193124;193126;728618;193132;728619;728620;195842;728621;198091;198092;198100;198404;199455;199464;200871;213487;728622;213496;728623;213507;213508;728624;728625;728626;213534;213536;213542;728627;213544;728628;728629;217232;218589;219808;221396;221408;221424;728630;221433;225232;236972;490205;236978;728631;728632;236997;237000;728633;237006;237007;237020;237025;237048;237056;490204;237058;237059;237060;728634;237062;237063;239189;243296;728635;256063;256074;728636;256077;728637;728638;262463;728639;273192;728640;273224;273226;510419;273239;273242;273243;277575;277576;277578;286434;286468;299286;299301;302296;120913;120954;120999;121004;121014;121023;121024;728588;804219;48777;48805;835342;48206;51183;53118;53122;55552;55559;55566;55567;55568;55573;55600;55602;55604;55639;55640;55656;55659;55675;55702;57691;57740;57757;57760;59506;480172;839741;810688;62957;480171;168738;168751;168752;168897;132126;69634;1;490207;140812;490168;237319;237320;490206;168471;168472;202328;248944;74028;74029;74109;103375;1
Ultra Librarian 3D Model Ultra Librarian TD62783AD CAD Model

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279
Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Panasonic
TRANS NPN/PNP 50V 0.1A MINI5
Need more? Email Us
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Rohm Semiconductor
TRANS NPN/PNP 12V 0.5A 6UMT
Lowest to $0.1012
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8848 $53.0880
140+ $0.7260 $101.6400
215+ $0.7033 $151.2095
295+ $0.6806 $200.7770
380+ $0.6580 $250.0400
510+ $0.5899 $300.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess