The LTA806NT/N1 is a high-performance, automotive-grade field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This robust product is tailored for a wide range of applications, particularly in the automotive industry, where reliability and efficiency are of paramount importance.
Key Features
- Low On-Resistance: The device features a very low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
- High Current Capability: With its ability to handle high current loads, the LTA806NT/N1 is ideal for power-intensive applications, ensuring reliable performance even under strenuous conditions.
- Thermal Performance: The product is designed with superior thermal characteristics, ensuring it operates effectively even at high temperatures, which is crucial for automotive applications.
- Robust Package: Encased in a durable package, the LTA806NT/N1 is protected against the harsh conditions typically encountered in automotive environments, including vibration, moisture, and varying temperatures.
Applications
The versatility of the LTA806NT/N1 allows it to be used in a variety of automotive applications, including:
- Powertrain systems
- Body control modules
- DC/DC converters
- Motor drives
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
40V |
| Continuous Drain Current (ID) |
180A |
| Power Dissipation (PD) |
200W |
| Operating Temperature Range |
-55°C to +175°C |
In conclusion, the LTA806NT/N1 from NXP is a state-of-the-art semiconductor device that offers exceptional performance and durability for automotive and other high-reliability applications. Its design is focused on providing efficient operation, high current handling, and resilience to environmental stresses, making it a top choice for engineers and designers in the industry.