EN
  • EN
  • DE

BCM846BSX

Part No BCM846BSX
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 65V 0.1A SC-88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 65V
Vce Saturation (Max) @ Ib, Ic 200mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 200mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number BCM846
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1377156-BCM846BSX
Ultra Librarian 3D Model Ultra Librarian BCM846BSX CAD Model

Description

The BCM846BSX is a dual NPN bipolar transistor array designed for use in discrete semiconductor products.

  • Transistor Type: Bipolar NPN
  • Configuration: Dual
  • Series: Automotive
  • Manufacturer: Nexperia USA Inc.
  • Automotive Standard: AEC-Q101
  • Package / Case: 6-TSSOP
  • Mounting Type: Surface Mount
  • Collector Current (Ic): 100mA
  • Collector-Emitter Breakdown Voltage (Vceo): 65V
  • DC Current Gain (hFE): 200 @ 2mA, 5V
  • Saturation Voltage (Vce(sat)): 200mV @ 500µA, 10mA
  • Transition Frequency (fT): 250MHz

You May Also Be Interested in

TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
Panasonic
TRANS NPN/PNP 50V 0.1A MINI5
Need more? Email Us
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360
Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Need more? Email Us
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess