Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Microchip Technology
Package Tray
Product Status Active
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Max) 600mA
Voltage - Collector Emitter Breakdown (Max) 50V
Vce Saturation (Max) @ Ib, Ic 1.9V @ 600µA, 500mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 18-CDIP (0.300", 7.62mm)
Supplier Device Package 18-CERDIP
Base Product Number SG2813
Standard Package 21 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 665653-SG2813J
Ultra Librarian 3D Model Ultra Librarian SG2813J CAD Model

Description

The SG2813J is a versatile and robust integrated circuit designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically engineered to meet the demanding needs of power management and control systems across a wide range of applications.

At the heart of the SG2813J lies its capability to provide efficient and reliable switching operations. It is commonly utilized in power supply designs, including switch-mode power supplies (SMPS), where it excels in delivering stable performance even under varying load conditions. The precision and adaptability of the SG2813J make it an ideal choice for designers looking to enhance the efficiency and longevity of their power management systems.

The SG2813J is designed with a focus on ease of integration into existing and new designs. Its compact form factor allows for seamless incorporation into a variety of electronic devices without compromising on space. Furthermore, the device is compatible with a range of voltage levels, ensuring flexibility across different power specifications.

Key features of the SG2813J include its low standby current, which contributes to energy-saving in applications where power conservation is critical. The integrated circuit is also equipped with multiple protection features, such as overvoltage, overcurrent, and thermal shutdown mechanisms, which safeguard the system against potential damage from abnormal operating conditions.

Microchip Technology's commitment to quality is evident in the SG2813J, with rigorous testing and quality control measures in place to ensure reliability and performance consistency. This product is suitable for a broad array of market segments, including consumer electronics, automotive, telecommunications, and industrial control systems.

In summary, the SG2813J from Microchip Technology stands out as a high-performance, reliable, and energy-efficient solution for advanced power management applications. Its integration into your design will undoubtedly contribute to the overall effectiveness and durability of your electronic systems.

You May Also Be Interested in

Diodes Incorporated
Trans GP BJT NPN 40V 0.6A 200mW 6-Pin SOT-363 T/R / TRANS 2NPN 40V 0.6A SOT363
Lowest to €0.9391
ECAD model for MMDT2222A-7-F
Panjit
Need more? Email Us
ECAD model for MMDT2227A T/R
Central Semiconductor Corp
TRANS 4NPN 40V 0.5A
Need more? Email Us
ECAD model for MPQ2222
Central Semiconductor Corp
TRANS 2PNP 50V 0.1A SOT-563
Need more? Email Us
ECAD model for CMLT5087E TR PBFREE
Central Semiconductor Corp
TRANS 4PNP 40V 0.2A
Need more? Email Us
ECAD model for MPQ3906
Central Semiconductor Corp
TRANS 4PNP 60V 0.05A
Lowest to €4.7423
ECAD model for MPQ3799
Microsemi Corporation
TRANS 8NPN DARL 50V 0.5A 18DIP / Trans Darlington NPN 50V 0.5A 18-Pin CDIP Tube
Need more? Email Us
ECAD model for SG2803J-883B
Central Semiconductor Corp
TRANS 2NPN/2PNP 40V 0.2A
Need more? Email Us
ECAD model for MPQ6700
Central Semiconductor Corp
TRANS 4NPN 50V 1A
Need more? Email Us
ECAD model for MPQ3725A

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention