The NXP PCD3311CP is a highly integrated circuit designed for use in telecommunication applications. It is a DTMF (Dual-Tone Multi-Frequency) modulator that generates DTMF tones which are used in touch-tone dialing. The PCD3311CP is manufactured by NXP Semiconductors, a trusted leader in the electronics industry, known for their innovative and reliable products.
Key Features
- DTMF Generation: The PCD3311CP is capable of generating precise dual-tone frequencies required for telephone dialing and other signaling applications.
- Low Power Consumption: Designed for efficiency, it operates with a low power requirement, making it suitable for portable and battery-operated devices.
- High Stability: Built with a crystal-controlled oscillator, the device ensures highly stable frequency generation for accurate signal transmission.
- Easy Integration: The PCD3311CP comes in a DIP (Dual In-line Package) making it easy to integrate into a wide range of telecommunication systems.
Applications
The NXP PCD3311CP is ideal for a variety of applications in the field of telecommunication. It is commonly used in:
- Telephone sets
- Remote control systems
- Interactive voice response (IVR) systems
- Security and alarm systems
- Other communication equipment requiring tone generation
Technical Specifications
The PCD3311CP operates over a wide voltage range and has the following technical specifications:
- Supply Voltage: 2.5V to 5.5V
- Operating Temperature: -40°C to +85°C
- Package Type: DIP-8
With its robust design and ease of use, the NXP PCD3311CP is a reliable choice for developers and manufacturers looking to incorporate DTMF functionality into their telecommunication products. Its combination of performance, power efficiency, and stability make it a versatile component in the modern telecommunication landscape.