EN
  • EN
  • DE

STM32F100CBT6BTR

Part No STM32F100CBT6BTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP / Low & medium-density value line, advanced ARM-based 32-bit MCU Low & medium-density value line, advanced ARM-based 32-bit MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Part Number Series STM32F100
Manufacturer Pack Quantity 2,400
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804555-STM32F100CBT6BTR
Ultra Librarian 3D Model Ultra Librarian STM32F100CBT6BTR CAD Model

Description

STM32F100CBT6BTR Microcontroller by STMicroelectronics

The STM32F100CBT6BTR from STMicroelectronics is a cutting-edge microcontroller that sits within the Value Line of ARM Cortex-M3 based microcontrollers. This high-performance 32-bit MCU is designed to offer the perfect balance between performance, power consumption, and cost, making it an ideal choice for a wide range of applications within the industrial, consumer, and appliance sectors.

Key Features:

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 24 MHz, providing the efficiency and processing power needed for complex operations.
  • Memory: Comes with 128 KB of flash memory and 8 KB of SRAM, ensuring sufficient space for storing programs and data.
  • Package: Available in a 48-pin LQFP package which offers a compact footprint for space-constrained applications.
  • I/O Pins: Features 37 I/O ports, which include a variety of digital and analog functionalities, providing versatility in peripheral connections.
  • Connectivity: Supports multiple communication interfaces such as I2C, USARTs, SPIs, and CAN, enabling easy integration with other components and peripherals.
  • ADC: Incorporates a 12-bit analog-to-digital converter with up to 16 channels, allowing for accurate analog signal measurement.
  • Timers: Equipped with multiple timers, including a PWM timer for precise output control.
  • Power Efficiency: Offers features such as dynamic power scaling and a power-saving Sleep mode, which make it suitable for battery-operated devices.
  • Debugging: Built-in debug features and serial wire debug (SWD) capabilities simplify the development and troubleshooting process.

Applications:

The STM32F100CBT6BTR microcontroller is versatile and can be used in a variety of applications. It is particularly well-suited for use in motor control, industrial application control, medical devices, PC peripherals, gaming and GPS platforms, alarm systems, and energy management systems.

Why Choose STM32F100CBT6BTR?

STMicroelectronics' STM32F100CBT6BTR offers the perfect blend of features for developers looking for a reliable and cost-effective microcontroller solution. Its robust design, combined with the powerful ARM Cortex-M3 core and comprehensive set of peripherals, makes it a go-to choice for both simple and complex applications that require a high level of integration.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2392 $56.1528
20+ $5.1194 $102.3880
31+ $4.9594 $153.7414
42+ $4.7994 $201.5748
54+ $4.6394 $250.5276
73+ $4.1595 $303.6435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess