EN
  • EN
  • DE

LTC1628IUH#PBF

Part No LTC1628IUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN / DC/DC Cntrlr Dual-OUT Step Down 360kHz Automotive 32-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 3.5 V ~ 30 V
Frequency - Switching 220kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 782121-LTC1628IUH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1628
Introduction Date March 07, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1628IUH#PBF CAD Model

Description

LTC1628IUH#PBF - Dual Phase Synchronous Step-Down Switching Regulator

The LTC1628IUH#PBF is a high-performance, dual phase synchronous step-down switching regulator designed by Linear Technology, a leader in analog integrated circuits. This regulator is part of a family of monolithic regulators that utilize a constant frequency, current mode architecture, which is ideal for power supply applications requiring a low voltage, high current output with excellent load and line regulation.

Encased in a compact 5mm x 7mm QFN package, the LTC1628IUH#PBF offers a wide input voltage range from 4.5V to 36V, making it versatile for a variety of applications from simple single battery-powered devices to high voltage systems. The dual phase operation significantly reduces the required input and output capacitance and also eases the thermal design by spreading the heat dissipation over a larger area.

The device features a powerful 1.5 Ohm onboard N-channel MOSFETs that enable the LTC1628IUH#PBF to deliver continuous output currents up to 20A per phase with excellent efficiency. With its ability to run with a selectable fixed frequency between 150kHz and 300kHz or to be synchronized to an external clock, the LTC1628IUH#PBF provides design flexibility and can be optimized for a variety of inductor sizes and efficiency requirements.

Additional features of the LTC1628IUH#PBF include selectable Burst Mode® operation for high efficiency at low output currents, a phase-lockable frequency (75kHz to 850kHz), overvoltage protection, and power good output voltage monitoring. The device also includes a tracking input for smooth supply sequencing. Its internal cycle-by-cycle current limit provides protection against shorted outputs, and the enhanced short-circuit protection reduces power dissipation during overcurrent conditions.

The LTC1628IUH#PBF is an excellent choice for designers looking for a robust power solution for high-performance applications such as telecommunications, networking equipment, and dense data processing systems. With its advanced features and comprehensive protection circuitry, the LTC1628IUH#PBF offers a reliable and efficient power management solution that meets the rigorous demands of modern electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6429 $50.7861
22+ $4.6301 $101.8622
34+ $4.4854 $152.5036
47+ $4.3407 $204.0129
60+ $4.1960 $251.7600
80+ $3.7620 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess