EN
  • EN
  • DE

ST1S12G18R

Part No ST1S12G18R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.5V to 5.5V Synchronous Step Down Single-Out 1.8V 0.7A 5-Pin TSOT-23 T/R / IC REG BCK 1.8V 0.7A SYNC TSOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 700mA
Frequency - Switching 1.7MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1102515-ST1S12G18R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ST1S12G18R
Introduction Date January 10, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ST1S12G18R CAD Model

Description

ST1S12G18R Voltage Regulator by STMicroelectronics

The ST1S12G18R is a highly efficient, monolithic synchronous step-down regulator designed by STMicroelectronics, a leader in semiconductor solutions. This voltage regulator is specifically engineered to deliver a compact and power-efficient solution for a wide range of applications, including but not limited to consumer electronics, networking devices, and embedded systems.

Key Features

  • Output Voltage Range: The ST1S12G18R offers a versatile output voltage range that is adjustable from 0.8 V to VIN, making it suitable for powering various low-voltage digital circuits.
  • High Efficiency: With its synchronous rectification and low RDS(on) internal switches, the device ensures high efficiency across a wide load range, which is essential for battery-operated devices.
  • Current Capability: The regulator can provide up to 1.2 A of continuous output current, catering to the needs of power-hungry applications.
  • Thermal Protection: The ST1S12G18R includes thermal shutdown protection, safeguarding the device and the system from damage due to excessive temperatures.
  • Frequency Synchronization: It allows for frequency synchronization to an external clock, which can help to mitigate electromagnetic interference (EMI) and optimize system performance.
  • Operating Temperature: The device is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliability across various environmental conditions.

Applications

The versatility of the ST1S12G18R makes it an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Set-top boxes, cable modems, and networking equipment
  • Microprocessor and chipset power supplies
  • Consumer electronics such as digital cameras and personal media players

Package and Availability

The ST1S12G18R is available in a VFDFPN-8 (3x3 mm) package, which is not only space-saving but also conducive to efficient thermal management. Its compact size and robust design make it an ideal choice for space-constrained applications. For pricing, availability, and additional technical resources, interested parties are encouraged to visit the official STMicroelectronics website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7665 $52.9950
70+ $1.4494 $101.4580
110+ $1.4041 $154.4510
150+ $1.3588 $203.8200
195+ $1.3136 $256.1520
255+ $1.1777 $300.3135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,303 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess