EN
  • EN
  • DE

LT1950IGN#PBF

Part No LT1950IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SSOP / Current Mode PWM Controller 20A 100kHz to 500kHz Automotive 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 3 V ~ 25 V
Frequency - Switching 100kHz ~ 500kHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 780773-LT1950IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1950
Introduction Date May 30, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1950IGN#PBF CAD Model

Description

The LT1950IGN#PBF is a high-performance, step-down switching regulator fabricated by Linear Technology, designed to deliver efficiency and precision in a variety of power conversion applications. This product is well-suited for systems that require a compact, high-efficiency power solution with a wide input voltage range.

Key Features

  • Wide Input Voltage Range: The LT1950IGN#PBF operates over a broad input voltage range, accommodating applications with varying power supply requirements.
  • High Efficiency: With its advanced design, this switching regulator achieves high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
  • Adjustable Switching Frequency: The device allows users to set the switching frequency according to their specific needs, providing flexibility in the design of the power supply.
  • Low Shutdown Current: It features a low shutdown current, which is beneficial for battery-powered applications where power conservation is critical.
  • Stable with Low ESR Output Capacitors: The LT1950IGN#PBF is stable with ceramic and other types of low ESR capacitors, offering designers a wider range of component choices.

Applications

The versatile nature of the LT1950IGN#PBF makes it an ideal choice for a variety of applications, including:

  • Telecommunications
  • Industrial Systems
  • Portable Devices
  • Automotive Electronics
  • Networking Equipment

Technical Specifications

Parameter Value Input Voltage 4V to 60V Output Voltage Adjustable Switching Frequency 100kHz to 1MHz Operating Temperature -40°C to 85°C Package SSOP-16

Quality and Reliability

The LT1950IGN#PBF is built to Linear Technology's high standards of quality and reliability, ensuring a robust solution that can withstand the rigors of demanding applications. The product is available in a thermally efficient SSOP-16 package, providing a compact footprint while allowing for adequate thermal management.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6417 $62.5668
8+ $12.8342 $102.6736
13+ $12.4332 $161.6316
17+ $12.0321 $204.5457
22+ $11.6310 $255.8820
29+ $10.4278 $302.4062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess