EN
  • EN
  • DE

TL2843D

Part No TL2843D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT-MODE PWM CONTROLLERS | IC REG CTRLR MULT TOP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward
Output Phases 1
Supply Voltage 7.6V ~ 30V
Switching Frequency Up to 500kHz
Duty Cycle (Maximum) 97%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number TL2843
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1268144-TL2843D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL2843D CAD Model

Description

The TL2843D is a versatile and high-performance Pulse Width Modulation (PWM) controller from Texas Instruments, designed for a wide range of power conversion applications. This controller integrates multiple features that enhance the efficiency and reliability of switch-mode power supplies, including DC-DC converters, and is an ideal choice for both isolated and non-isolated power supply designs.

Key Features

  • High-Frequency Operation: The TL2843D operates at a frequency of up to 500 kHz, allowing for smaller-sized components, reduced power losses, and compact power supply designs.
  • Programmable Soft-Start: The soft-start feature limits the inrush current during startup, providing a controlled ramp-up of output voltage and reducing stress on the power supply components.
  • Error Amplifier: An integrated error amplifier with a wide bandwidth ensures fast response to load transients and maintains tight voltage regulation.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the controller operates only when the supply voltage is within the specified range, protecting the circuit from low-voltage conditions.
  • Pulse-by-Pulse Current Limiting: This protection mechanism prevents damage to the controller by limiting the peak current in each cycle, enhancing system reliability.
  • Shutdown Capability: The TL2843D can be shut down through a dedicated pin, allowing for reduced power consumption and safe system behavior in fault conditions.

Applications

The TL2843D is suitable for a variety of applications including:

  • AC/DC and DC/DC power supplies
  • Off-line converters
  • Forward and flyback regulators
  • Step-up (boost) and step-down (buck) converters
  • Battery chargers and management systems

Product Quality and Support

Texas Instruments is known for its commitment to quality and reliability. The TL2843D is no exception, built to meet the highest industry standards. Additionally, TI provides extensive technical support and resources, including datasheets, reference designs, and application notes to assist designers in implementing the TL2843D in their projects.

You May Also Be Interested in

Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4721 $51.9310
260+ $0.3874 $100.7240
400+ $0.3753 $150.1200
555+ $0.3632 $201.5760
715+ $0.3511 $251.0365
955+ $0.3148 $300.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess