EN
  • EN
  • DE

UC3965

Part No UC3965
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Precision Reference with Low Offset Error Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276054-UC3965
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3965 CAD Model

Description

The Texas Instruments UC3965 is a sophisticated power management integrated circuit (IC) designed to offer efficient and reliable control for a variety of power supply systems. This versatile IC is particularly well-suited for applications requiring precise current limiting and power regulation, making it an ideal choice for industrial systems, telecommunications, and server power supplies.

Key Features:

  • Precision Current Limiting: The UC3965 includes an accurate current sensing and control mechanism that ensures the power supply operates within safe limits, protecting both the IC and the connected load from overcurrent conditions.
  • Programmable Output Voltage: Users can set the desired output voltage level according to the specific requirements of their application, providing flexibility and precision in power delivery.
  • Low Power Consumption: This IC is engineered for efficiency, with a design that minimizes quiescent current draw, thereby reducing overall power consumption and heat generation.
  • Overvoltage Protection: The UC3965 features built-in overvoltage protection, which safeguards the circuit against voltage spikes and transients that could potentially cause damage.
  • Thermal Shutdown: An integrated thermal shutdown function helps prevent overheating by automatically turning off the IC if the internal temperature exceeds a predefined threshold.
  • Wide Operating Voltage Range: The device is capable of operating over a broad range of input voltages, accommodating various power sources and conditions.

Applications:

The UC3965 is designed for use in a diverse array of applications, including but not limited to:

  • Switched-mode power supplies (SMPS)
  • DC-to-DC converters
  • Battery chargers
  • Power factor correction (PFC) circuits
  • LED drivers
  • Motor control systems

With its robust feature set and Texas Instruments' reputation for high-quality semiconductor products, the UC3965 is a reliable choice for engineers and designers looking to create efficient, safe, and flexible power management solutions.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8133 $50.6394
44+ $2.3084 $101.5696
68+ $2.2363 $152.0684
93+ $2.1641 $201.2613
120+ $2.0920 $251.0400
160+ $1.8756 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess