Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 6V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 10A
Rds On 90mOhm (Maximum)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 10-PowerSOIC (0.370", 9.40mm Width)
Supplier Device Package 10-PowerSO
Family Part Number VNQ690
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1279655-VNQ690SP-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNQ690SP-E CAD Model

Description

The VNQ690SP-E, from the well-renowned manufacturer STMicroelectronics, is a robust high-side driver that is designed to deliver outstanding performance in a wide range of automotive and industrial applications. This device is part of the VIPower M0-5 series, which is known for its high efficiency and reliability.

Key Features

  • High-Side Switch: The VNQ690SP-E operates as a high-side switch, allowing it to control power to various loads with positive supply voltage, which is essential for ensuring safe operation within automotive environments.
  • Current Control: Equipped with an on-chip current control feature, the device provides consistent and precise current to the load, protecting against overcurrent conditions.
  • Thermal Protection: With thermal shutdown protection, the VNQ690SP-E ensures that the device and the system it controls are safeguarded from potential damage due to overheating.
  • Load Dump Protection: The device is designed to withstand load dump pulses, which are common in automotive power lines, thus providing enhanced reliability.
  • Multiple Channel Outputs: It features multiple channel outputs which can be controlled independently, offering flexibility in controlling different loads.

Applications

The VNQ690SP-E is highly versatile and can be used in a variety of applications, including but not limited to:

  • Automotive lighting systems
  • Automotive body control modules
  • Industrial automation systems
  • Programmable logic controllers (PLCs)

Package and Quality

This high-side driver comes in a PowerSSO-24 package, which is designed to optimize the thermal performance and minimize the footprint on the printed circuit board. STMicroelectronics is committed to high standards of quality, and the VNQ690SP-E complies with the rigorous automotive-grade qualification which ensures performance and durability in harsh environmental conditions.

In conclusion, the VNQ690SP-E high-side driver from STMicroelectronics is a sophisticated solution for driving high-power loads with precision and protection. Its robust design and advanced features make it an ideal choice for engineers looking for reliable and efficient power management solutions.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 4:8 24SSOP
Lowest to $4.0394
ECAD model for BD8LB600FS-CE2
ON Semiconductor
IC PWR DRIVER N-CHAN 1:1 24SOIC
Need more? Email Us
ECAD model for CS1112YDWFR24
Microchip Technology
Power Switch ICs - Power Distribution Fixed Current Limit Single High-Side Switch + Flag + Cslew - 1.2A
Lowest to $5.8647
ECAD model for MIC2005-1.2YMLTR
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.1849
ECAD model for AP22804AM8-13
Microchip Technology
QUAD USB PWR DISTRIBUTION SWITCH
Lowest to $0.6041
ECAD model for MIC2027-2BM
Rochester Electronics
BUFFER/INVERTER BASED PERIPHERAL
Need more? Email Us
ECAD model for AUIPS6021S
Alpha & Omega Semiconductor Inc.
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ECAD model for AOZ1320CI-05
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO263-5
Lowest to $5.9849
ECAD model for BTS409L1 E3062A
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2082
ECAD model for AP2161DM8G-13

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention