EN
  • EN
  • DE

CS1112YDWFR24

Part No CS1112YDWFR24
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Supply Voltage 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name CS1112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CS1112YDWFR24OSCT, CS1112YDWFR24OSTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867270-CS1112YDWFR24
Ultra Librarian 3D Model Ultra Librarian CS1112YDWFR24 CAD Model

Description

ON Semiconductor CS1112YDWFR24 Overview

The CS1112YDWFR24 is a high-performance, precision integrated circuit from ON Semiconductor, crafted for applications that demand reliable and efficient power management solutions. This component is part of ON Semiconductor's broad portfolio of power management devices, known for their quality, durability, and versatility.

Key Features

  • High Efficiency: The CS1112YDWFR24 is designed to provide maximum power efficiency, which helps in reducing heat dissipation and improving system reliability.
  • Low Power Consumption: This device operates with minimal quiescent current, making it ideal for battery-powered applications where power conservation is critical.
  • Voltage Regulation: It offers precise voltage regulation, ensuring stable operation of the connected components and systems.
  • Robust Thermal Performance: The package is engineered to handle thermal stresses effectively, ensuring performance stability even under variable operating conditions.
  • Compact Form Factor: ON Semiconductor's CS1112YDWFR24 comes in a small footprint, which is perfect for space-constrained applications.

Applications

The versatility of the CS1112YDWFR24 allows it to be utilized in a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunications
  • Power Supply Modules
  • Portable Devices

Quality and Reliability

ON Semiconductor is a trusted industry leader, and the CS1112YDWFR24 is built to meet the highest standards of quality and reliability. It undergoes rigorous testing and quality assurance processes to ensure it meets the requirements of the most demanding applications.

Environmental Compliance

Committed to environmental sustainability, ON Semiconductor ensures that the CS1112YDWFR24 complies with various environmental regulations, including RoHS and REACH. This commitment helps customers design eco-friendly products while staying in compliance with global standards.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit ON Semiconductor's official website or contact their local sales office.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess