EN
  • EN
  • DE

MIC2027-2BM

Part No MIC2027-2BM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description QUAD USB PWR DISTRIBUTION SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Switch Type USB Switch
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 500mA
Rds On (Typ) 100mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number MIC2027
Standard Package 365 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 739954-MIC2027-2BM
Ultra Librarian 3D Model Ultra Librarian MIC2027-2BM CAD Model

Description

Microchip Technology's MIC2027-2BM: A Robust USB Power Distribution Switch

The MIC2027-2BM from Microchip Technology is a high-quality, integrated power distribution switch specifically designed for USB applications. This device provides a single, accurate solution for managing power distribution and overcurrent protection in USB ports. With a focus on reliability and efficiency, the MIC2027-2BM is an essential component for any system that requires consistent power delivery and protection for connected USB devices.

Key Features of the MIC2027-2BM

  • Current Limiting: The MIC2027-2BM offers programmable current limiting to protect the host device and the USB port from overcurrent conditions. This feature ensures safe operation and extends the life of electronic components.
  • Thermal Shutdown: To prevent overheating, the device incorporates a thermal shutdown mechanism that automatically disconnects the load if the temperature exceeds a safe threshold.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off when the input voltage falls below a designated level, protecting the device and any connected peripherals from damage due to insufficient power.
  • Fast Short-Circuit Response: The MIC2027-2BM is engineered to respond quickly to short-circuit conditions, minimizing the risk of damage to the USB port and connected devices.
  • Low Quiescent Current: This power switch boasts a low quiescent current, which is ideal for battery-powered applications where power conservation is critical.
  • High-Accuracy Current Limit: The current limit accuracy of the MIC2027-2BM ensures precise control over the power supplied to USB devices, which is essential for maintaining system stability and performance.

Applications

The MIC2027-2BM is versatile and can be used in a wide range of applications, including:

  • USB hubs and peripheral power management
  • Hot-swap power supplies
  • Desktop and notebook computers
  • Consumer electronics with USB interfaces

With its robust feature set and Microchip Technology's commitment to quality, the MIC2027-2BM is the go-to power distribution switch for developers and engineers seeking to integrate reliable USB power management into their designs.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418
Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $72.1805
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Microchip Technology
1.2A Active High High Side Switch TMLF-4(1.2x1.6) Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5394 $51.2430
230+ $0.4426 $101.7980
350+ $0.4288 $150.0800
485+ $0.4150 $201.2750
625+ $0.4011 $250.6875
835+ $0.3596 $300.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,494 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess