EN
  • EN
  • DE

LTC1775CGN#PBF

Part No LTC1775CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BCK-BST 16SSOP / DC/DC Cntrlr Single-OUT Step Down 165kHz Automotive 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 36 V
Frequency - Switching 150kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782216-LTC1775CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1775
Introduction Date May 24, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1775CGN#PBF CAD Model

Description

Product Overview: LTC1775CGN#PBF

The LTC1775CGN#PBF is a high-performance, current mode PWM controller designed by Linear Technology, now part of Analog Devices. This sophisticated component is specifically engineered for power supply applications that demand high efficiency, excellent thermal performance, and fast transient response. It is a perfect fit for advanced computing systems, telecommunications, and industrial power supplies.

Key Features

  • Wide Input Voltage Range: The LTC1775CGN#PBF operates over a broad input voltage range, accommodating various applications and ensuring versatility in different power environments.
  • No RSENSE™ Operation: This device utilizes Linear Technology's proprietary No RSENSE technology to eliminate the need for a sense resistor, thereby reducing power loss and improving efficiency.
  • High Operating Frequency: With its ability to function at high switching frequencies up to 500kHz, the LTC1775CGN#PBF allows for smaller external components, resulting in compact and cost-effective power supply designs.
  • Opti-Loop® Compensation: The integrated Opti-Loop compensation minimizes the output voltage overshoot and allows for an optimal balance between transient response and output ripple.
  • Adjustable Operating Frequency: Users can set the operating frequency according to their specific requirements, providing flexibility in design optimization.
  • Overcurrent Protection: The LTC1775CGN#PBF features robust overcurrent protection, enhancing the safety and reliability of the power supply.

Applications

  • Desktop and Server Power Supplies
  • Telecommunications Power Systems
  • DC/DC Converters
  • Industrial Power Supplies

Package and Quality

The LTC1775CGN#PBF comes in a 16-lead SSOP package, offering a compact footprint suitable for space-constrained applications. The product adheres to rigorous quality standards, ensuring reliable performance in diverse operating conditions.

Conclusion

With its advanced features and robust design, the LTC1775CGN#PBF from Linear Technology is an ideal choice for designers looking to create efficient and reliable power supply solutions. Its high-frequency operation, No RSENSE technology, and comprehensive protection features make it a versatile and dependable component for a wide range of power applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess