EN
  • EN
  • DE

LT3800IFE#TRPBF

Part No LT3800IFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP / DC/DC Cntrlr Single-OUT Step Down 210kHz Automotive 16-Pin TSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 60 V
Frequency - Switching 200kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781302-LT3800IFE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3800
Introduction Date March 18, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3800IFE#TRPBF CAD Model

Description

Overview of the LT3800IFE#TRPBF

The LT3800IFE#TRPBF is a high-performance, current mode DC/DC controller manufactured by Linear Technology, designed for precision power regulation in a variety of applications. This controller is particularly well-suited for step-down (buck) converters, capable of driving a high-side N-channel MOSFET in a wide range of input voltages and output currents. Its robust design and versatile features make it an ideal choice for demanding environments and applications requiring precise power control and efficiency.

Key Features

  • Wide Input Voltage Range: The LT3800IFE#TRPBF operates over a broad input voltage range, accommodating various supply voltages and ensuring compatibility with a wide array of power sources.
  • High Operating Frequency: With an operating frequency up to 300kHz, this controller allows for smaller external components, resulting in a more compact power supply design.
  • Adjustable Current Limit: The adjustable current limit feature provides additional protection for the power supply and the load by preventing excessive current from causing damage.
  • Stable with Low ESR Output Capacitors: The device remains stable even with low ESR capacitors, which reduces output ripple and improves the transient response.
  • Integrated Soft-Start Function: The built-in soft-start function minimizes inrush current during startup, enhancing system reliability and longevity.

Applications

The LT3800IFE#TRPBF is versatile and can be used in various applications, including:

  • Telecommunications infrastructure
  • Automotive power systems
  • Industrial power supplies
  • Datacom and telecom power systems
  • Battery-powered devices

Package and Reliability

The controller is offered in a TSSOP-16 package, which provides a compact footprint while ensuring adequate thermal performance. The LT3800IFE#TRPBF is also characterized by its robustness and reliability, with built-in thermal shutdown and overvoltage protection to safeguard the device and the system it controls against adverse conditions.

In summary, the LT3800IFE#TRPBF from Linear Technology is a sophisticated and reliable DC/DC controller that offers precise power management, high efficiency, and a host of features designed to ensure stable and efficient operation in a wide range of applications.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9685 $51.5905
31+ $3.2562 $100.9422
48+ $3.1544 $151.4112
66+ $3.0527 $201.4782
85+ $2.9509 $250.8265
114+ $2.6457 $301.6098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess