EN
  • EN
  • DE

5962-8670409VPA

Part No 5962-8670409VPA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description UC1843A - CURRENT MODE PWM CONTR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 12V ~ 25V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Case / Package 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1541841-5962-8670409VPA
Ultra Librarian 3D Model Ultra Librarian 5962-8670409VPA CAD Model

Description

N

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess