EN
  • EN
  • DE

3VL17122EL430AA0

Part No 3VL17122EL430AA0
Manufacturer Siemens
Catalog Industrial Equipment
Description Siemens 3VL1712-2EL43-0AA0 - 3VL17122EL430AA0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057027-3VL17122EL430AA0
Categories Industrial Equipment
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3VL17122EL430AA0 CAD Model

Description

The 3VL1712-2EL43-0AA0 is a Siemens VL170 circuit breaker. These circuit breakers are designed for reliable protection against overloads and short circuits in industrial and commercial power distribution systems. With a compact design and various features, they ensure the safety and continuity of electrical systems.

Applications:

  • Power Distribution Boards: Provides protection for electrical circuits in power distribution panels.
  • Motor Starters: Protects motor circuits from overloads and short circuits.
  • Generator Protection: Used to protect generators from fault currents.
  • Transformer Protection: Provides protection for transformers in power distribution networks.
  • Industrial Machinery: Protects electrical components in industrial equipment.

Features:

  • Thermal-Magnetic Trip Unit: Offers both overload and short-circuit protection.
  • Adjustable Trip Settings: Allows customizing the trip settings to match specific application requirements.
  • Compact Design: Saves space in control cabinets and electrical panels.
  • High Breaking Capacity: Provides reliable protection against high fault currents.
  • Auxiliary Contacts: Available with auxiliary contacts for remote monitoring and control.
  • Rotary Handle: Designed with a rotary handle for manual operation and indication.

Benefits:

  • Reliable Protection: Protects electrical equipment from damage caused by overloads and short circuits.
  • Improved Safety: Enhances the safety of electrical systems by preventing electrical hazards.
  • Reduced Downtime: Minimizes production losses by preventing equipment failures.
  • Simplified Maintenance: Easy to install and maintain.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.

Technical Specifications (Typical):

  • Rated Current: 125A
  • Breaking Capacity: 70kA at 415V AC
  • Voltage Rating: 690V AC
  • Number of Poles: 3-pole
  • Trip Unit: Thermal-magnetic
  • Standards: Complies with IEC 60947-2 standards
  • Mounting: Screw mounting or DIN rail mounting

The Siemens 3VL1712-2EL43-0AA0 circuit breaker provides dependable and efficient protection for electrical circuits in a wide range of applications. Its adjustable trip settings, high breaking capacity, and compact design make it an ideal choice for industrial and commercial power distribution systems.

You May Also Be Interested in

Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SBL13(B)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS10F
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess