EN
  • EN
  • DE

MAX197BENI

Part No MAX197BENI
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC DAS 12-BIT 100KSPS BUS 28-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Data Acquisition
Resolution (Bits) 12 b
Sampling Rate 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 209455-MAX197BENI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX197BENI CAD Model

Description

The MAX197BENI from Maxim Integrated is a high-performance, 12-bit data acquisition system that combines an 8-channel multiplexer, high-bandwidth track/hold, and serial interface in a single monolithic chip. This compact and efficient device is designed for applications requiring multiple analog input channels and precise digital output, making it ideal for use in industrial control systems, robotics, and embedded systems.

Key Features and Benefits

  • High Resolution: With a 12-bit resolution, the MAX197BENI ensures accurate analog-to-digital conversion, providing precise data for critical applications.
  • Multiple Input Channels: The integrated 8-channel multiplexer allows for versatile input configurations, accommodating a range of sensors and signals.
  • Flexible Operation: The device operates from a single +5V supply, simplifying power supply design and ensuring compatibility with a variety of systems.
  • Easy Integration: The SPI/QSPI/MICROWIRE-compatible serial interface facilitates easy communication with microcontrollers and processors, streamlining system integration.
  • Low Power Consumption: Designed for energy efficiency, the MAX197BENI is suitable for battery-powered and portable applications, where power conservation is crucial.
  • Robust Package: Encased in a 28-pin SSOP package, the MAX197BENI is robust and offers a compact footprint for space-constrained applications.

Applications

The MAX197BENI is versatile and can be employed in a wide array of applications. Its precision and multi-channel capabilities make it particularly well-suited for:

  • Data loggers
  • Industrial process controls
  • Robotics
  • Embedded systems
  • Medical instruments
  • Automated test equipment

With its combination of performance, integration, and ease of use, the Maxim Integrated MAX197BENI represents a reliable solution for complex data acquisition tasks. It provides designers with the flexibility to handle multiple analog inputs with a single chip, reducing system complexity and enhancing overall performance.

You May Also Be Interested in

TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Omron
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1155
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7058 $67.4116
5+ $27.6562 $138.2810
7+ $26.7918 $187.5426
9+ $25.9276 $233.3484
12+ $25.0634 $300.7608
16+ $22.4705 $359.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess