EN
  • EN
  • DE

ATSAML10D16A-YU

Part No ATSAML10D16A-YU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 24SSOP / ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor ARM® Cortex®-M23
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 17
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 5x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number ATSAML10
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 59
Win Source Part Number 1322071-ATSAML10D16A-YU
Ultra Librarian 3D Model Ultra Librarian ATSAML10D16A-YU CAD Model

Description

Microchip Technology's ATSAML10D16A-YU: A Game-Changer in Low-Power Applications

The ATSAML10D16A-YU from Microchip Technology is a cutting-edge microcontroller that is part of the SAM L10 family, renowned for its exceptional power efficiency and performance. This 32-bit MCU is based on the ARM Cortex-M23 core and is designed to cater to a wide range of low-power and secure applications.

With a focus on security and reliability, the ATSAML10D16A-YU incorporates advanced features such as the Arm® TrustZone® for ARMv8-M, a technology that provides a robust level of protection by creating secure and non-secure partitions in the system. This enables developers to isolate critical security firmware, secure boot, and other secure functions from the rest of the application.

The device boasts a maximum CPU speed of 32MHz and includes up to 16KB of Flash memory and 4KB of SRAM, providing ample space for complex applications. Its efficient power management techniques and picoPower® technology ensure that the device operates with minimal energy consumption, making it ideal for battery-powered and portable devices.

The ATSAML10D16A-YU also features an array of peripherals and interfaces to enhance its functionality. These include multiple serial communication modules (SERCOM), configurable as UART/USART, SPI, and I2C, along with timers, ADC (Analog-to-Digital Converter), DAC (Digital-to-Analog Converter), and a full-speed USB controller. Additionally, it supports touch button, slider, and wheel touch interfaces with its integrated Peripheral Touch Controller (PTC).

In terms of robustness, the ATSAML10D16A-YU operates in the extended industrial temperature range and is available in a compact 24-pin QFN package. This microcontroller is perfect for designers looking to develop applications in areas such as IoT, wearable technology, industrial control, and other systems requiring a high level of integration, security, and low-power operation.

Overall, the ATSAML10D16A-YU is a versatile and powerful microcontroller that offers an optimal balance between performance, power consumption, and security, making it a top choice for modern embedded system designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess