EN
  • EN
  • DE

LTC1775CS#TRPBF

Part No LTC1775CS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BCK-BST 16SOIC / DC/DC Cntrlr Single-OUT Step Down 165kHz Automotive 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 36 V
Frequency - Switching 150kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 782218-LTC1775CS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1775
Introduction Date May 24, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1775CS#TRPBF CAD Model

Description

LTC1775CS#TRPBF - Current Mode Synchronous Forward Controller

The LTC1775CS#TRPBF is a sophisticated current mode synchronous forward controller designed by Linear Technology to provide precise power control for a wide array of applications. This high-performance component is engineered to deliver efficient power management and is particularly well-suited for use in telecommunication and industrial systems where reliable and stable power delivery is critical.

With its wide input voltage range, the LTC1775CS#TRPBF is versatile enough to handle varying levels of input power, making it an ideal choice for systems that experience fluctuations in power supply. The device operates at a selectable frequency range from 100kHz to 500kHz, allowing designers to optimize the size of the external components and improve overall system performance.

The LTC1775CS#TRPBF employs a current mode control architecture which provides fast transient response and excellent loop stability. This feature ensures that the power supply can quickly adapt to changes in load conditions without compromising the stability of the system. Additionally, the controller includes a soft-start capability, which gradually ramps up the output voltage to the desired level, preventing inrush current that could potentially damage sensitive electronic components.

Safety and protection are paramount in power management, and the LTC1775CS#TRPBF addresses this with several protective features. It includes overcurrent protection, which guards against excessive currents that could cause overheating and damage. Moreover, the device has a built-in undervoltage lockout (UVLO) that ensures the controller only operates when the input voltage is within a safe range.

The LTC1775CS#TRPBF is available in a compact 16-lead narrow SSOP package, making it suitable for space-constrained applications. Its lead-free composition and RoHS compliance ensure that it meets current environmental standards, reducing the environmental impact of the electronic devices it is used in.

In summary, the LTC1775CS#TRPBF from Linear Technology is a highly reliable and efficient solution for managing power in complex electronic systems. Its advanced features and protective mechanisms make it a top choice for engineers looking for a robust power controller to enhance the performance and safety of their applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess