EN
  • EN
  • DE

LTC3546EUFD#PBF

Part No LTC3546EUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A/2A DL 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.25V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Output Current 1A, 2A
Frequency - Switching 2.25MHz, 750kHz to 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-QFN (4x5)
Win Source Part Number 144269-LTC3546EUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3546EUFD#PBF CAD Model

Description

Product Overview: LTC3546EUFD#PBF

The LTC3546EUFD#PBF from Linear Technology is a highly efficient, triple output, synchronous buck regulator that is designed to provide a compact and high-performance power management solution for a variety of applications. Its small form factor and high level of integration make it an ideal choice for portable devices where space is at a premium and power efficiency is crucial.

Key Features

  • Multiple Outputs: This device features three independent monolithic synchronous step-down regulators which can deliver output voltages as low as 0.8V, enabling it to power a wide range of digital ICs.
  • High Efficiency: The LTC3546EUFD#PBF offers up to 95% efficiency, which helps in reducing power losses and maximizing battery life in portable applications.
  • Wide Input Voltage Range: It operates from a 2.25V to 5.5V input voltage range, making it suitable for single cell Li-Ion applications, as well as 3.3V or 5V intermediate bus systems.
  • Adjustable Switching Frequency: The switching frequency is programmable from 300kHz to 2MHz, which allows designers to optimize the trade-off between efficiency and external component size.
  • Compact Package: Packaged in a 24-lead 4mm × 4mm QFN, the LTC3546EUFD#PBF's compact size is ideal for space-constrained applications.

Applications

The versatile nature of the LTC3546EUFD#PBF makes it well-suited for a range of applications, including:

  • Portable Medical Devices
  • Handheld Instruments
  • GPS Devices
  • Wireless Routers and Networking Equipment
  • Point-of-Sale Equipment

Additional Features

Other notable features of the LTC3546EUFD#PBF include internal soft-start to limit inrush current during startup, short-circuit protection, and thermal overload protection. Each channel has independent enable pins and power good indicators for reliable operation and power sequencing flexibility. The device also includes a tracking feature that allows the output voltages to track one another or an external voltage during power-up and power-down, which is particularly useful for sensitive digital ICs that require specific power-up sequences.

With its robust feature set and high efficiency, the LTC3546EUFD#PBF from Linear Technology is an excellent choice for designers looking to optimize power management in compact and power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7144 $62.8576
8+ $12.8938 $103.1504
13+ $12.4909 $162.3817
17+ $12.0880 $205.4960
22+ $11.6850 $257.0700
29+ $10.4763 $303.8127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess