EN
  • EN
  • DE

STGW25H120F2

Part No STGW25H120F2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT H-SERIES 1200V 25A TO-247 / Low thermal resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 50A
Current - Collector Pulsed (Icm) 100A
Vce(on) (Maximum) at Vge, Ic 2.6V at 15V, 25A
Power - Max 375W
Switching Energy 600μJ (on), 700μJ (off)
Input Type Standard
Gate Charge 100nC
Td (on/off) at 25°C 29ns/130ns
Test Condition 600V, 25A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247
Part Number Series STGW25
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814433-STGW25H120F2
Ultra Librarian 3D Model Ultra Librarian STGW25H120F2 CAD Model

Description

STGW25H120F2 - IGBT from STMicroelectronics

The STGW25H120F2 is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to cater to a wide range of high-efficiency applications, particularly those requiring fast switching and robust thermal performance. With its advanced features and capabilities, the STGW25H120F2 is an ideal choice for power conversion systems in industrial, automotive, and consumer markets.

Key Features

  • Voltage Rating: The STGW25H120F2 is rated for a collector-emitter voltage of 1200V, making it suitable for high voltage applications.
  • Current Capacity: This IGBT can handle a continuous collector current of up to 40A at 25°C, ensuring reliable operation in demanding situations.
  • Low On-State Voltage Drop: With a low VCE(sat) of 2.3V(typ.), it minimizes conduction losses and enhances efficiency.
  • High-Speed Switching: The device boasts a maximum switching frequency, facilitating high-efficiency power conversion in fast-switching applications.
  • Short-Circuit Rating: It offers a short-circuit withstand time of 10μs, providing robustness and reliability under fault conditions.
  • Co-Packaged Diode: The IGBT comes with a soft recovery anti-parallel diode, optimized for minimal recovery time and reduced electromagnetic interference (EMI).

Applications

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives and Inverters
  • Induction Heating Systems
  • Welding Equipment

The STGW25H120F2 is built using STMicroelectronics' advanced trench gate field-stop technology, which ensures superior performance in terms of switching efficiency and thermal management. The device's package is engineered to offer excellent heat dissipation, further enhancing its reliability and lifespan. Its robust design ensures that it can withstand the harsh conditions often encountered in industrial environments.

Whether you're designing an energy-efficient motor drive or a compact power supply unit, the STGW25H120F2 from STMicroelectronics offers the performance, efficiency, and reliability needed to meet the demands of modern power electronics. With its combination of high voltage capability, fast switching, and low conduction losses, this IGBT is a high-performance solution that can drive your applications to new levels of excellence.

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3765 $63.7650
23+ $5.2321 $120.3383
35+ $5.0686 $177.4010
48+ $4.9051 $235.4448
61+ $4.7417 $289.2437
82+ $4.2511 $348.5902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess