EN
  • EN
  • DE

DRV8662RGPR

Part No DRV8662RGPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description Piezo Haptic Driver with Integrated Boost Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Motor Type - AC, DC Piezo
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Differential
Interface Analog, PWM
Technology Power MOSFET
Applications Haptic Feedback
Output Current 75mA
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Load 20 V ~ 200 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-QFN-EP (4x4)
Win Source Part Number 1168582-DRV8662RGPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DRV8662
Introduction Date June 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DRV8662RGPR CAD Model

Description

The DRV8662RGPR is a piezo haptic driver with integrated boost converter, a sophisticated component designed and manufactured by Texas Instruments (TI). This product is engineered to provide a flexible and efficient solution for driving piezoelectric haptic actuators, which are commonly used in a variety of consumer electronics to provide tactile feedback.

Key Features

  • Integrated Boost Converter: The DRV8662RGPR features an integrated 105V boost converter, which enables it to drive high-voltage piezoelectric actuators without the need for an external power supply.
  • Wide Voltage Range: This device operates over a wide supply voltage range from 3V to 5.5V, making it versatile for use in different applications and compatible with various battery technologies.
  • Efficient Operation: It is designed for efficiency, ensuring minimal power consumption and heat generation, which is crucial for battery-powered devices.
  • Adjustable Driving Voltage: Users can adjust the driving voltage to match the requirements of the specific piezoelectric actuator being used, providing greater control over the haptic feedback.
  • Digital Control Interface: The DRV8662RGPR is equipped with a digital control interface for easy integration with microcontrollers and other digital systems.

Applications

The DRV8662RGPR is ideal for a range of applications where haptic feedback is required, such as:

  • Smartphones and Tablets
  • Wearable Devices
  • Touchscreen Interfaces
  • Remote Controls
  • Gaming Consoles
  • Industrial Controls

Product Specifications

The DRV8662RGPR comes in a compact QFN package and is characterized by its small footprint, which is advantageous for space-constrained applications. It is also RoHS compliant, ensuring adherence to environmental standards and regulations.

Conclusion

With its integrated features and efficient performance, the DRV8662RGPR from Texas Instruments stands out as a top choice for designers looking to incorporate advanced haptic feedback into their next-generation devices. Its adaptability and ease of use make it an essential component for creating interactive and immersive user experiences.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Need more? Email Us
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.1730
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
Sanken
Need more? Email Us
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1282 $53.6666
30+ $3.3873 $101.6190
46+ $3.2814 $150.9444
63+ $3.1756 $200.0628
82+ $3.0697 $251.7154
110+ $2.7522 $302.7420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,430 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess