EN
  • EN
  • DE

TAS5611APHD

Part No TAS5611APHD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 125W STEREO/250W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AMP AUDIO 125W STER D 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 250W x 1 at 2Ohm; 165W x 2 at 3Ohm
Supply Voltage (V) 16V ~ 34.1V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 64-HTQFP (14x14)
Manufacturer Package 64-TQFP Exposed Pad
Family Part Number TAS5611
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1264111-TAS5611APHD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5611APHD CAD Model

Description

Product Overview: TAS5611APHD by Texas Instruments

The TAS5611APHD is a high-performance, digital amplifier Power Stage from Texas Instruments designed for audio applications. It is a part of TI's PurePath™ HD technology that offers an exceptional sound quality with high efficiency. This product is suitable for a variety of audio systems including home theaters, soundbars, docking stations, and active speakers.

Key Features

  • High-Performance Audio: With PurePath™ HD technology, the TAS5611APHD delivers clear, low-distortion audio across a wide range of output power levels.
  • Efficiency: This amplifier operates with a high efficiency of over 90%, which reduces heat dissipation and eliminates the need for large heat sinks.
  • Integrated Feedback: The device includes an integrated feedback design which minimizes the number of external components required.
  • Advanced Protection System: The TAS5611APHD comes with an advanced protection system that includes over-current, over-temperature, and under-voltage protection, ensuring reliable operation under various conditions.
  • Flexibility: It supports a wide range of supply voltages from 25V to 50V, making it versatile for different power requirements.
  • Power Output: Capable of delivering up to 125W into a 4-ohm load, it can power a wide range of speakers with high fidelity and low THD+N.

Applications

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speakers
  • Soundbars
  • Multi-channel Audio Systems
  • PA Systems

Designed for ease of use, the TAS5611APHD can be easily integrated into existing audio systems due to its compatibility with a variety of digital audio processors and its simple, straightforward application circuit. Its small footprint and the reduced need for external components make it an ideal choice for space-constrained applications.

Overall, the TAS5611APHD from Texas Instruments stands out as a powerful, efficient, and reliable solution for high-quality audio amplification, suitable for both consumer and professional audio applications.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7926 $53.9630
12+ $8.8555 $106.2660
18+ $8.5788 $154.4184
25+ $8.3020 $207.5500
32+ $8.0253 $256.8096
42+ $7.1951 $302.1942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess