EN
  • EN
  • DE

TAS5103DAPR

Part No TAS5103DAPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 15W x 2 at 8Ohm
Supply Voltage (V) 8V ~ 23V
Features Digital PWM Inputs, Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 32-HTSSOP
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Family Part Number TAS5103
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1264054-TAS5103DAPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5103DAPR CAD Model

Description

The TAS5103DAPR by Texas Instruments is a high-performance, integrated digital amplifier power stage designed to deliver premium audio quality in a wide range of applications. This state-of-the-art component is part of TI's PurePath™ Digital technology, which aims to simplify the design of digital audio systems by minimizing the number of external components required. With its advanced features and capabilities, the TAS5103DAPR is an ideal solution for manufacturers looking to produce high-fidelity audio equipment with efficient power usage.

At the core of the TAS5103DAPR's design is a highly efficient, digital PWM output stage that can drive up to 50W into a 4-ohm load with exceptional audio performance and thermal efficiency. This makes the TAS5103DAPR suitable for a variety of demanding audio applications, including home theater systems, professional audio equipment, and active speakers.

The device integrates several protective features to ensure reliability and longevity, such as over-current protection, under-voltage protection, and thermal shutdown. Additionally, the TAS5103DAPR supports a wide power supply range, which allows it to be used in systems with different power requirements without the need for additional voltage regulation circuitry.

Key features of the TAS5103DAPR include:

  • High-Performance Digital Audio PWM Processor
  • Efficient Power Stage Capable of Driving up to 50W into 4 Ohms
  • Integrated Gate Driver and MOSFET Output Stage
  • Multiple Protection Mechanisms for Safe Operation
  • Wide Power Supply Range Compatibility
  • Thermally Enhanced 32-Lead HTSSOP PowerPAD™ Package

Designers and engineers will appreciate the TAS5103DAPR for its ease of integration into existing designs, thanks to its compact form factor and comprehensive functionality. The inclusion of a PowerPAD™ package not only aids in thermal dissipation but also simplifies the PCB layout process. For applications requiring pristine audio quality combined with efficient power management, the TAS5103DAPR from Texas Instruments represents a robust and reliable choice.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9472 $53.5248
21+ $4.8798 $102.4758
32+ $4.7273 $151.2736
44+ $4.5748 $201.2912
57+ $4.4223 $252.0711
76+ $3.9648 $301.3248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess