EN
  • EN
  • DE

INA199C3DCKT

Part No INA199C3DCKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP CURR SENSE SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Slew Rate 0.4 V/μs
Operating Supply Current 65μA
Supply Voltage - Operating 2.7 V to 26 V
Temperature Range - Operating -40°C to 125°C
Win Source Part Number 1045487-INA199C3DCKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA199C3DCKT CAD Model

Description

Product Overview: INA199C3DCKT from Texas Instruments

The INA199C3DCKT is a precision, low-power, current-sense amplifier from Texas Instruments (TI), designed to monitor current in precision control systems and power management applications. This device is part of TI's industry-leading portfolio of current-sense amplifiers, offering a high level of performance in a small, space-saving SC70 package.

Key Features

  • High Accuracy: The INA199C3DCKT provides a high accuracy current sensing solution, with an offset voltage of only 35 µV (max) and a gain error of just 0.5% (max), ensuring precise measurements for critical applications.
  • Wide Common-Mode Range: It features a wide common-mode range from -0.3V to 26V, allowing it to be used in systems with high-side or low-side sensing and in applications with varying common-mode voltages.
  • Low Quiescent Current: The device consumes a low quiescent current of 65 µA (typ), which is ideal for battery-powered and energy-efficient systems.
  • Multiple Gain Options: The INA199 series comes with multiple fixed-gain options. The INA199C3DCKT variant specifically offers a gain of 100 V/V, which is suitable for detecting smaller voltage drops across shunt resistors, thus providing flexibility in current sensing applications.
  • Robustness: With its operating temperature range from -40°C to 125°C, the INA199C3DCKT is built to perform reliably in harsh environments.

Applications

The INA199C3DCKT is versatile and can be used in a wide range of applications including:

  • Power supply monitoring
  • Battery chargers
  • Overcurrent protection
  • Motor control
  • Load detection and management
  • Portable devices

Package and Quality

The current-sense amplifier is offered in a compact SC70 package, which is suitable for space-constrained applications. Texas Instruments ensures high-quality standards, and the INA199C3DCKT is no exception, providing reliable and consistent performance for professional and industrial uses.

In conclusion, the INA199C3DCKT from Texas Instruments stands out as a high-precision, robust, and energy-efficient current-sense amplifier suitable for a wide array of applications where current monitoring is critical. Its small footprint, combined with high accuracy and low power consumption, makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0252 $51.2600
105+ $0.9604 $100.8420
165+ $0.9279 $153.1035
235+ $0.8630 $202.8050
305+ $0.8306 $253.3330
380+ $0.7981 $303.2780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess