EN
  • EN
  • DE

MAX3075EAPA

Part No MAX3075EAPA
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description +3.3V, ±15kV ESD-Protected, Fail-Safe, Hot-Swap, RS-485/RS-422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212884-MAX3075EAPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3075EAPA CAD Model

Description

Maxim Integrated MAX3075EAPA RS-485/RS-422 Transceiver

The MAX3075EAPA is a high-performance RS-485/RS-422 transceiver from Maxim Integrated, designed to provide reliable, high-speed data communication with robust noise immunity in industrial and network environments. This versatile transceiver is capable of achieving data rates up to 15Mbps, making it suitable for a wide array of applications requiring efficient data transmission over long distances or in electrically noisy environments.

Encased in a compact 8-pin DIP package, the MAX3075EAPA operates from a single 5V supply and features true fail-safe receiver inputs, ensuring a logic-high receiver output when the inputs are open or shorted. This characteristic is crucial for systems that require guaranteed output states in the absence of input signals.

The device is engineered with Maxim Integrated's proprietary low-power BiCMOS technology, which allows for reduced power consumption without compromising performance. It also includes a 1/4-unit-load receiver input impedance, allowing up to 128 transceivers on the bus, thereby increasing the potential for more nodes in a networked system. The MAX3075EAPA is equipped with thermal shutdown and current-limiting features to protect against excessive power dissipation and bus contention scenarios that could otherwise damage the transceiver.

Another key feature of the MAX3075EAPA is its extended ESD protection. It is designed to withstand electrostatic discharges up to ±15kV using the Human Body Model, providing an additional layer of robustness for industrial applications where ESD events are common. This makes the MAX3075EAPA an ideal choice for applications such as factory automation, HVAC systems, and other demanding industrial communication networks.

Overall, the Maxim Integrated MAX3075EAPA RS-485/RS-422 transceiver offers a reliable and efficient solution for high-speed data transfer in challenging environments. Its combination of high-speed operation, fail-safe design, and enhanced protection features make it a valuable component in any robust communication system.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess