EN
  • EN
  • DE

NGB8206NG

Part No NGB8206NG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 390V 20A 150W D2PAK / IGBT 390 V 20 A 150 W Surface Mount D²PAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr onsemi
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 390 V
Current - Collector (Ic) (Max) 20 A
Current - Collector Pulsed (Icm) 50 A
Vce(on) (Max) @ Vge, Ic 1.9V @ 4.5V, 20A
Power - Max 150 W
Input Type Logic
Td (on/off) @ 25°C -/5µs
Test Condition 300V, 9A, 1kOhm, 5V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number NGB820
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names ONSONSNGB8206NG,2156-NGB8206NG-ON
Standard Package 50
Win Source Part Number 1002409-NGB8206NG
Ultra Librarian 3D Model Ultra Librarian NGB8206NG CAD Model

Description

The NGB8206NG is a high-performance Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor. This IGBT is designed to meet the efficiency and reliability needs of modern electronic applications. Offering a robust and energy-efficient solution, the NGB8206NG is ideal for a wide range of power switching applications, including motor drives, inverters, and power supplies.

Key Features

  • High Current Capability: The NGB8206NG is capable of handling high continuous collector currents, making it suitable for high-power applications.
  • Low Saturation Voltage: Its low collector-emitter saturation voltage reduces on-state power losses and improves efficiency, which is critical for energy-saving designs.
  • High Input Impedance: The device features a high input impedance, which minimizes gate drive power requirements and simplifies gate drive circuitry.
  • Fast Switching Speed: With its fast switching capabilities, the NGB8206NG ensures reduced switching losses, which is beneficial for high-frequency operations.
  • Co-Packaged Free-Wheeling Diode: The inclusion of a co-packaged free-wheeling diode provides efficient anti-parallel diode functionality, necessary for inductive load applications.

Applications

The versatile nature of the NGB8206NG makes it suitable for a variety of applications that require high efficiency and reliability:

  • AC and DC Motor Drives
  • Renewable Energy Inverters
  • Uninterruptible Power Supplies (UPS)
  • Switch Mode Power Supplies (SMPS)
  • Inductive Heating and Welding Equipment

Technical Specifications

  • Collector-Emitter Voltage (Vce): 600V
  • Continuous Collector Current (Ic): 20A
  • Pulsed Collector Current (Icm): 40A
  • Power Dissipation (Pd): 167W
  • Operating Junction Temperature Range: -55°C to +150°C

ON Semiconductor's NGB8206NG IGBT provides a high-performance solution for power switching applications, offering a combination of high current handling, low saturation voltage, and fast switching speeds, all of which contribute to increased efficiency and reliability in your electronic designs.

You May Also Be Interested in

IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess