EN
  • EN
  • DE

BU52078GWZ-E2

Part No BU52078GWZ-E2
Manufacturer Rohm Semiconductor
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Digital Switch Omnipolar Switch CMOS Hall Effect
Manufacturer Rohm Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-XFBGA, CSPBGA
Family Name BU52078
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BU52078GWZ-E2DKR, BU52078GWZ-E2TR, BU52078GWZ-E2CT
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864956-BU52078GWZ-E2
Ultra Librarian 3D Model Ultra Librarian BU52078GWZ-E2 CAD Model

Description

The BU52078GWZ-E2 is a Hall effect switch IC manufactured by Rohm Semiconductor. It is designed to detect magnetic fields and provide a digital output signal indicating the presence or absence of a magnetic field. This sensor is characterized by its high sensitivity, low power consumption, and compact size, making it suitable for a variety of applications.

Applications

  • Open/close detection in portable devices
  • Position detection in industrial equipment
  • Rotation detection in motors and encoders
  • Proximity sensing in consumer electronics
  • Contactless switches in automotive applications

Features

  • High sensitivity
  • Low current consumption
  • Wide operating voltage range
  • Digital output
  • Small package (WLCSP6)
  • Omnipolar detection

Benefits

  • Precise magnetic field detection: High sensitivity ensures accurate and reliable detection of magnetic fields.
  • Extended battery life: Low current consumption minimizes power drain, extending the operational life of battery-powered devices.
  • Versatile application: Wide operating voltage range allows for use in a variety of systems and environments.
  • Compact design: Small WLCSP6 package enables integration into space-constrained applications.
  • Simplified system design: Digital output simplifies interfacing with microcontrollers and other digital circuits.

Additional Details

The BU52078GWZ-E2 features an omnipolar detection capability, meaning it can detect magnetic fields from either pole (north or south). This eliminates the need for precise magnet alignment and simplifies the mechanical design. The digital output is a simple on/off signal that can be directly connected to a microcontroller or other digital input. The sensor's small size and low power consumption make it ideal for portable and battery-powered devices. The device incorporates built-in hysteresis to prevent output oscillation and improve stability. It is also designed to be robust against environmental factors such as temperature variations and electromagnetic interference. The BU52078GWZ-E2 provides a reliable and cost-effective solution for magnetic field sensing in a wide range of applications.

For optimal performance, a decoupling capacitor should be placed close to the power supply pin of the sensor. Refer to the datasheet for specific recommendations on capacitor values and layout guidelines.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5054 $50.5400
245+ $0.4147 $101.6015
375+ $0.4018 $150.6750
515+ $0.3888 $200.2320
670+ $0.3759 $251.8530
895+ $0.3370 $301.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,450 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess