Product Overview: BUK7609-55A - NXP
The BUK7609-55A is a high-performance, N-channel TrenchMOS™ field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is renowned for its efficiency and reliability, making it a preferred choice for a wide range of applications, including automotive, industrial, and power management systems.
Key Features
- Low On-State Resistance: The BUK7609-55A boasts an exceptionally low on-state resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal switching losses and improved performance.
- Robust Thermal Management: The device is encapsulated in a compact, surface-mount package that offers excellent thermal conduction, allowing for effective heat dissipation during operation.
- High Current Capacity: It is capable of handling high continuous drain currents, making it suitable for demanding power applications.
- Logic-Level Compatibility: The BUK7609-55A can be driven directly by logic-level voltages, simplifying the design of control circuits.
Applications
The versatility of the BUK7609-55A MOSFET allows it to be used in a variety of applications, including:
- DC/DC converters
- Motor drives
- Automotive systems
- Power management circuits
- Load switches
- Battery management systems
Product Specifications
| Parameter |
Value |
| Drain-source voltage (VDS) |
55 V |
| Continuous drain current (ID) |
75 A |
| Power dissipation (PD) |
110 W |
| Operating temperature range |
-55°C to +175°C |
The BUK7609-55A is a testament to NXP's commitment to delivering high-quality components that meet the stringent requirements of modern electronic systems. With its robust design and excellent performance characteristics, this MOSFET is an ideal solution for designers looking to enhance the efficiency and reliability of their power conversion and management applications.