EN
  • EN
  • DE

G7SA-2A2B-DC24

Part No G7SA-2A2B-DC24
Manufacturer Omron
Catalog Safety Relays
Description RELAY SAFETY 4PST 6A 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Safety Relays
Mfr Omron
Series G7SA
Package Bulk
Product Status Active
Mounting Type Socketable, Through Hole
Coil Voltage 24VDC
Contact Form 4PST-2NO/2NC (2 Form A, 2 Form B)
Contact Rating (Current) 6 A
Switching Voltage 250VAC, 125VDC - Max
Features Sealed - Flux Protection
Termination Style PC Pin, Plug In
Must Operate Voltage 18 VDC
Must Release Voltage 2.4 VDC
Operate Time 20 ms
Release Time 10 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver (Ag), Gold (Au)
Coil Current 15 mA
Coil Power 360mW
Coil Resistance 1.6 kOhms
Base Product Number G7SA-2A
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 872564-G7SA-2A2B-DC24
Ultra Librarian 3D Model Ultra Librarian G7SA-2A2B-DC24 CAD Model

Description

The 872564-G7SA-2A2B-DC24 is a safety relay from the G7SA series manufactured by Omron.

  • Contact Form: 4PST-2NO/2NC
  • Coil Voltage: 24VDC
  • Coil Resistance: 1.6 kOhms
  • Contact Rating: 6A
  • Voltage: Up to 250VAC and 125VDC
  • Protection: Sealed and flux protection
  • Mounting: Socketable and through hole
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Omron
RELAY SAFETY 3P 120V-240V
Need more? Email Us
Omron
RELAY SAFETY 3P 24V
Need more? Email Us
Omron
RELAY SAFETY 3PST 3A 24V
Need more? Email Us
TE Connectivity
Force-Guided Rel, DC, Monostable
Need more? Email Us
Panasonic
RELAY SAFETY 6PST 6A 12V
Need more? Email Us
Omron
SR203AM02 110VAC 2 INPUTS 3 OUT
Need more? Email Us
Phoenix Contact
RELAY SAFETY 8PST 6A 24V
Need more? Email Us
Omron
RELAY SAFETY 5P 24V
Need more? Email Us
Omron
RELAY SAFETY DPST 4A 24V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3508 $56.7540
11+ $9.3135 $102.4485
17+ $9.0224 $153.3808
23+ $8.7314 $200.8222
30+ $8.4403 $253.2090
40+ $7.5672 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess