EN
  • EN
  • DE

G9SA-301-P DC24

Part No G9SA-301-P DC24
Manufacturer Omron
Catalog Safety Relays
Description RELAY SAFETY 3P 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Mounting Type DIN Rail
Coil Voltage 24VDC
Contact Form 3PST-NO (3 Form A)
Contact Rating (Current) 5 A
Switching Voltage 250VAC, 30VDC - Max
Termination Style Screw Terminal
Operate Time 30 ms
Release Time 10 ms
Operating Temperature -25°C ~ 55°C
Ultra Librarian 3D Model Ultra Librarian G9SA-301-P DC24 CAD Model

Description

NULL

You May Also Be Interested in

Omron
FGRMS31, 24VDC, 3NO+1NC
Need more? Email Us
Omron
RELAY SAFETY 3P 24V
Need more? Email Us
Omron
SR201A01, 24VAC/DC 1 INPUT 3 OUT
Need more? Email Us
Omron
RELAY SAFETY DPST 4A 24V
Need more? Email Us
Omron
SR203AM02 110VAC 2 INPUTS 3 OUT
Need more? Email Us
TE Connectivity
RELAY SAFETY DPDT 6A 9V
Need more? Email Us
Omron
SR202 INPUTS 3 OUT
Need more? Email Us
Omron
FGRMS31, 24VDC, 3NO+1NC
Need more? Email Us
Omron
RELAY SAFETY 3P 120V-240V
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess