EN
  • EN
  • DE

TC9400COD

Part No TC9400COD
Manufacturer Microchip Technology
Catalog PMIC - V/F and F/V Converters
Description IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - V/F and F/V Converters
Mfr Microchip Technology
Package Tube
Product Status Active
Type Volt to Frequency and Frequency to Volt
Frequency - Max 100 kHz
Full Scale ±40ppm/°C
Linearity ±0.05%
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number TC9400
Standard Package 57 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 682779-TC9400COD
Ultra Librarian 3D Model Ultra Librarian TC9400COD CAD Model

Description

The TC9400COD from Microchip Technology is a versatile and highly integrated device designed to cater to a wide range of applications within the field of frequency-to-voltage and voltage-to-frequency conversion. This precision converter is an essential component for engineers and designers looking to bridge analog and digital systems in their electronics projects.

Key Features

  • High Precision Conversion: The TC9400COD delivers accurate frequency-to-voltage and voltage-to-frequency conversion, ensuring reliable performance in critical applications.
  • Wide Voltage Range: It operates over a broad supply voltage range, accommodating various levels of system power supplies.
  • Linear Frequency Scale: The device provides a linear frequency scale, which is crucial for analog signal processing and allows for easy integration with other system components.
  • Low Power Consumption: Designed with power efficiency in mind, the TC9400COD is ideal for battery-operated devices or energy-sensitive applications.

Applications

The TC9400COD is suited for a multitude of applications, including but not limited to:

  • Analog-to-digital conversion
  • Digital-to-analog conversion
  • Motor speed control
  • Process control instrumentation
  • Frequency measurement
  • Data acquisition systems

Technical Specifications

Parameter Value
Function F/V and V/F Converter
Supply Voltage 4.5V to 10V
Operating Temperature -40°C to +85°C
Package / Case DIP-14

With its robust feature set and flexibility, the TC9400COD is a go-to choice for professionals seeking a reliable converter that bridges the gap between analog and digital worlds with precision and ease.

You May Also Be Interested in

Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 8-DIP
Lowest to $2.9249
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $3.0712
Analog Devices Inc.
Voltage-to-Frequency and Frequency-to-Voltage Converter
Need more? Email Us
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $1.8138
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $13.1396
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 8-DIP
Lowest to $4.3657
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $2.3250
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8632 $54.3160
12+ $8.9134 $106.9608
18+ $8.6349 $155.4282
24+ $8.3563 $200.5512
31+ $8.0778 $250.4118
42+ $7.2422 $304.1724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess