EN
  • EN
  • DE

AD650SD/883B

Part No AD650SD/883B
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC CONVERTER V-F/F-V 14CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Volt to Frequency and Frequency to Volt
Maximum Input Frequency 1MHz
Full Scale ±150ppm/°C
Linearity ±0.1%
Mounting Through Hole
Case / Package 14-CDIP
Win Source Part Number 171459-AD650SD/883B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD650SD/883B CAD Model

Description

Analog Devices Inc. AD650SD/883B Voltage-to-Frequency/Frequency-to-Voltage Converter

The AD650SD/883B is a versatile and high-performance voltage-to-frequency (V/F) and frequency-to-voltage (F/V) converter designed and manufactured by Analog Devices Inc. This precision integrated circuit is engineered to provide a simple and effective method for analog-to-digital conversion and vice versa, making it an ideal choice for a wide range of applications in the industrial, automotive, and communication sectors.

With its ability to convert a voltage input into a linear frequency output and vice versa, the AD650SD/883B ensures that users can easily interface with microprocessors, digital meters, and other digital systems that require frequency input. This makes it particularly useful in situations where noise immunity or long-distance data transmission is required.

The AD650SD/883B is known for its high linearity, with a nonlinearity specification of typically 0.002% over the full operating temperature range. This exceptional performance ensures accurate and reliable conversions even in the most demanding environments. Additionally, the device offers a wide dynamic range, with an input frequency range up to 1 MHz, allowing it to handle a broad spectrum of signal frequencies.

One of the key features of this product is its versatility. The AD650SD/883B can operate in either V/F or F/V conversion modes, providing flexibility for system designers. The converter also includes a built-in op-amp current-to-voltage converter, enabling it to directly interface with current-output devices.

The device is packaged in a robust hermetically sealed ceramic DIP, which is suitable for military-grade applications, ensuring reliability and long-term performance under harsh conditions. The AD650SD/883B also meets the stringent requirements of the 883B standard for military electronics, reflecting its suitability for high-reliability applications.

In summary, the Analog Devices Inc. AD650SD/883B converter is a highly reliable and precise solution for converting voltage to frequency and frequency to voltage. Its excellent linearity, wide dynamic range, and robust packaging make it the preferred choice for engineers looking for a dependable component for their data conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC V-F CONVERTER SYNC 16CDIP
Lowest to $77.1615
Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867
NJR Corporation/NJRC
V-F/F-V CONVERTOR
Lowest to $0.8879
Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $10.8632
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $2.8410
Analog Devices Inc.
IC V-F CONVERTER MONO 8-DIP
Lowest to $8.7910
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $2.4407
Analog Devices Inc.
SINGLE PHASE METERING IC
Lowest to $5.0520

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $207.1429 $207.1429
2+ $185.7143 $371.4286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 287 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess