EN
  • EN
  • DE

LM2907MX-8/NOPB

Part No LM2907MX-8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - V/F and F/V Converters
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Frequency to Voltage
Frequency - Max 10 kHz
Linearity ±0.3%
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LM2907
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 182682-LM2907MX-8/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2907MX-8/NOPB CAD Model

Description

The LM2907MX-8/NOPB from Texas Instruments is a high-performance frequency-to-voltage converter that is specifically designed to offer a reliable and efficient solution for a wide variety of applications.

  • 8-pin device
  • Voltage range: 4.5V to 28V
  • High gain
  • Excellent linearity
  • Superior temperature stability
  • Low output impedance
  • Converts a frequency input into a linearly proportional voltage output
  • Built-in hysteresis
  • Zero-crossing detection circuitry
  • Integrated comparator
  • Surface-mount package
  • RoHS compliant
  • Free from lead, bromide and antimony

You May Also Be Interested in

Analog Devices Inc.
IC CONV V/F F/V MONO TO100-10
Lowest to $46.9219
Microchip Technology
IC V-FREQ/FREQ-V CONV 14DIP
Lowest to $18.3198
Texas Instruments
IC CONVERTER V-F/F-V 14-DIP
Lowest to $21.2627
Burr Brown
VOLTAGE TO FREQUENCY CONVERTER / Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10
Need more? Email Us
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523
NJR Corporation/NJRC
Lowest to $0.7508
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $3.5640
Microchip Technology
VOLTAGE-TO-FREQUENCY/FREQUENCY-TO-VOLTAGE CONVERTERS | IC V-FREQ/FREQ-V CONV 14DIP
Lowest to $10.0979
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $1.9589

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4156 $51.2340
36+ $2.8026 $100.8936
56+ $2.7150 $152.0400
77+ $2.6274 $202.3098
99+ $2.5398 $251.4402
132+ $2.2771 $300.5772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess