EN
  • EN
  • DE

VFC32BH

Part No VFC32BH
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC CONV V/F F/V MONO TO100-10
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Volt to Frequency and Frequency to Volt
Maximum Input Frequency 500kHz
Full Scale ±100ppm/°C
Linearity ±0.05%
Mounting Through Hole
Case / Package TO-100-10
Win Source Part Number 213845-VFC32BH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VFC32BH CAD Model

Description

Introducing the VFC32BH Voltage-to-Frequency Converter from Analog Devices Inc.

The VFC32BH from Analog Devices Inc. is a high-precision voltage-to-frequency converter that offers unparalleled performance for a wide range of industrial and commercial applications. This innovative component is designed to provide reliable and accurate conversion of analog voltage signals into proportional frequency outputs, making it an ideal choice for systems requiring digital representation of analog signals.

The VFC32BH boasts a wide input voltage range, allowing it to accommodate various signal levels, while its high linearity ensures that the output frequency accurately reflects the input voltage. This makes the VFC32BH perfect for applications such as analog-to-digital conversion, long-term integration, frequency modulation, and variable frequency analog signal generation.

One of the key features of the VFC32BH is its high-frequency operation, which can support output frequencies up to 2 MHz. This high-speed capability is coupled with a low power consumption, making it suitable for battery-operated and portable devices where power efficiency is critical. Additionally, the VFC32BH's robust design ensures stability and performance even under harsh conditions, including wide temperature ranges and noisy environments.

The VFC32BH is available in a compact package, which is easy to integrate into existing circuits without requiring significant board space. Its simple design allows for easy implementation with minimal external components, reducing system complexity and cost.

Engineers and designers will appreciate the versatility of the VFC32BH, as it is compatible with various microcontrollers and digital systems, enabling seamless communication and integration into modern digital control systems. Whether used in process control, instrumentation, or communication systems, the VFC32BH from Analog Devices Inc. delivers reliable and precise voltage-to-frequency conversion that is essential for today's sophisticated electronic systems.

Choose the VFC32BH for your next project and benefit from the quality, precision, and reliability that Analog Devices Inc. is known for. With its superior performance and flexibility, the VFC32BH is the perfect solution for converting analog signals into digital form with high accuracy and efficiency.

You May Also Be Interested in

Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $10.8632
Burr Brown
VOLTAGE TO FREQUENCY CONVERTER / Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10
Need more? Email Us
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4373
Analog Devices Inc.
Voltage-to-Frequency and Frequency-to-Voltage Converter
Need more? Email Us
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $1.9589
Analog Devices Inc.
IC V/F CONV 14-CDIP
Lowest to $74.4820
Analog Devices Inc.
IC - SYNC V/F CONVERTER
Need more? Email Us
NJR Corporation/NJRC
Lowest to $0.7508
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess