EN
  • EN
  • DE

MAX6033AAUT25#TG16

Part No MAX6033AAUT25#TG16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.04%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 16μVp-p
Noise - 10Hz to 10kHz 12μVrms
Voltage - Input 2.7 V to 12.6 V
Operating Supply Current 85μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 021884-MAX6033AAUT25#TG16
Ultra Librarian 3D Model Ultra Librarian MAX6033AAUT25#TG16 CAD Model

Description

Product Overview: MAX6033AAUT25#TG16

The MAX6033AAUT25#TG16 is a high-precision voltage reference chip from Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal integrated circuits. This component is engineered to provide a stable and precise reference voltage, which is a critical part of many electronic systems, particularly in analog-to-digital conversions, and in the calibration and regulation of power supplies.

Key Features

  • Output Voltage: This device offers a fixed output voltage of 2.5V, which is suitable for a wide range of applications that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.04%, the MAX6033AAUT25#TG16 ensures high precision in its output, making it ideal for critical applications where voltage stability is paramount.
  • Low Temperature Coefficient: The device boasts an excellent temperature coefficient, typically 10ppm/°C, which means that the output voltage remains consistent across a wide temperature range.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to maintain its accuracy even with minimal difference between the supply voltage and the output voltage.
  • Stable with Capacitive Loads: This component is designed to remain stable with capacitive loads, ensuring reliable performance in various application environments.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The MAX6033AAUT25#TG16 finds its use in a variety of applications including:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Medical devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6033AAUT25#TG16 is no exception. It is built to meet stringent standards, ensuring long-term stability and performance in your electronic systems. Whether you're designing sophisticated medical equipment or precise measurement tools, this voltage reference chip is an excellent choice for maintaining the integrity of your signal chain.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the datasheet and technical resources provided by Maxim Integrated to ensure proper usage and integration of the MAX6033AAUT25#TG16 into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8718 $51.4872
10+ $10.5615 $105.6150
15+ $10.2314 $153.4710
21+ $9.9014 $207.9294
27+ $9.5714 $258.4278
35+ $8.5812 $300.3420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess