EN
  • EN
  • DE

LTC4226CMS-2#TRPBF

Part No LTC4226CMS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Hot Swap Controller 2 Channel General Purpose 16-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width)
Case / Package 16-MSOP
Family Name LTC4226
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879831-LTC4226CMS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4226CMS-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC4226CMS-2#TRPBF Dual Hot Swap Controller

The LTC4226CMS-2#TRPBF is a sophisticated dual Hot Swap™ controller designed by Analog Devices Inc. to enable safe board insertion and removal from a live backplane. This high-performance integrated circuit (IC) is particularly suitable for systems that require a reliable power distribution and management solution for multiple supply voltages.

Featuring independent control of the two supply rails, the LTC4226CMS-2#TRPBF ensures that electronic components receive power in a controlled manner, protecting both the device under power and the power source from the adverse effects of inrush currents and potential short circuits. This level of protection is critical in complex systems such as servers, network routers, and industrial computers, where uninterrupted operation and data integrity are paramount.

The controller operates over a wide voltage range, accommodating various applications with supply voltages from 2.9V to 29V. Its compact 12-lead MSOP package is engineered for space-constrained environments, providing an efficient solution without compromising on performance.

Key features of the LTC4226CMS-2#TRPBF include:

  • Overcurrent and overvoltage protection
  • Adjustable current limit with circuit breaker functionality
  • Fast response to fault conditions
  • Power good indicators
  • Programmable timing for undervoltage lockout (UVLO)
  • High-side drive for external N-channel MOSFETs
  • Thermal shutdown protection

With its robust feature set, the LTC4226CMS-2#TRPBF offers designers a versatile power management solution that minimizes the need for additional components, simplifying the design and reducing the overall bill of materials. Its tape and reel packaging (indicated by the suffix 'TRPBF') also facilitates efficient assembly for high-volume production environments.

Whether you're developing enterprise-grade IT infrastructure or designing mission-critical industrial equipment, the LTC4226CMS-2#TRPBF from Analog Devices Inc. provides the reliability and performance necessary to meet the stringent requirements of today's advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess