EN
  • EN
  • DE

LTC3631EDD-5#TRPBF

Part No LTC3631EDD-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV 5V 0.1A 8DFN / Conv DC-DC 4.5V to 45V Synchronous Step Down Single-Out 5V 0.1A Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 45V
Output Voltage 5V
Output Current 100mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 783528-LTC3631EDD-5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3631-5
Introduction Date April 28, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3631EDD-5#TRPBF CAD Model

Description

LTC3631EDD-5#TRPBF High-Efficiency, Low-Noise Step-Down Converter

The LTC3631EDD-5#TRPBF is a high-efficiency, synchronous step-down DC/DC converter from Linear Technology, designed to deliver a fixed output voltage of 5V from an input voltage range of 4.5V to 45V. This versatile converter is ideal for a wide array of applications, including automotive, industrial, and telecommunications systems where efficiency and low-noise operation are critical.

One of the standout features of the LTC3631EDD-5#TRPBF is its high efficiency, which can reach up to 95%. This is achieved through its low quiescent current and the use of a constant-frequency, current-mode architecture. The device operates with a switching frequency of 500kHz, which provides a good balance between efficiency and component size, allowing for the use of small, low-cost capacitors and inductors while minimizing the noise that can interfere with sensitive RF and analog circuits.

The LTC3631EDD-5#TRPBF also includes a range of protective features to ensure the reliability and longevity of your design. These include over-temperature protection, over-current protection, and a robust short-circuit protection mechanism. The device also offers a 'power good' status output, which can be used for power sequencing and system monitoring purposes.

The converter comes in a compact 10-lead (3mm x 3mm) DFN package with an exposed pad for enhanced thermal performance. This small footprint makes it an excellent choice for space-constrained applications. Its thermally efficient design enables the device to operate over a wide temperature range, ensuring performance in harsh environments.

For design flexibility, the LTC3631EDD-5#TRPBF includes an adjustable soft-start feature to limit inrush current during startup, and it supports synchronization to an external clock, allowing multiple devices to operate in phase and reducing noise in sensitive applications.

In summary, the LTC3631EDD-5#TRPBF is a robust, efficient, and versatile step-down converter that meets the needs of a wide range of power supply applications where space, efficiency, and low-noise operation are valued.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8100 $58.8600
13+ $8.0493 $104.6409
20+ $7.7977 $155.9540
27+ $7.5462 $203.7474
35+ $7.2947 $255.3145
46+ $6.5400 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 652 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess