EN
  • EN
  • DE

AD9844JST

Part No AD9844JST
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043325-AD9844JST
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9844JST CAD Model

Description

Product Overview: AD9844JST from Analog Devices Inc.

The AD9844JST is a high-performance, single-chip analog front end (AFE) designed for use in digital imaging applications. Manufactured by Analog Devices Inc., a leader in precision signal processing technology, this integrated circuit is specifically engineered to facilitate the conversion of analog video signals into digital form, enabling advanced processing in digital still cameras, medical imaging systems, and industrial inspection equipment.

Key Features

  • High-Speed Operation: The AD9844JST operates at a pixel rate of up to 40 MSPS (mega-samples per second), making it suitable for high-speed imaging applications that require rapid data acquisition.
  • 12-Bit Resolution: With its 12-bit analog-to-digital converter (ADC), this AFE delivers high-resolution digital outputs, ensuring detailed image quality and accurate color reproduction.
  • Low Noise Performance: The device features a low-noise preamplifier and a correlated double sampling (CDS) circuit that significantly reduces the system noise floor, resulting in cleaner and more precise imaging.
  • Programmable Gain: Users can adjust the gain settings via a serial digital interface, allowing for optimal signal conditioning based on specific application requirements.
  • Power Efficiency: Designed with power management in mind, the AD9844JST consumes minimal power, which is critical for battery-powered devices.

Applications

  • Digital Still Cameras
  • Medical Imaging Systems
  • Industrial Inspection Equipment
  • Machine Vision Systems
  • Scientific Instrumentation

With its robust feature set, the AD9844JST from Analog Devices Inc. is an ideal choice for designers looking to integrate high-quality analog-to-digital conversion in their imaging solutions. Its combination of speed, precision, and low-power operation makes it a versatile component that can enhance the performance of a wide range of digital imaging products.

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The AD9844JST is no exception, and it is built to provide consistent performance over a wide range of environmental conditions, ensuring longevity and dependability in demanding applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Amic
Lowest to $2.1666
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Mitsubishi
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess