EN
  • EN
  • DE

AD7864AS-2

Part No AD7864AS-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT DUAL 4CH 44-MQFP / 12 Bit Analog to Digital Converter Input 1 44-MQFP (10x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 520k
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Mounting Type Surface Mount
Base Product Number AD7864
Standard Package 15 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 38439-AD7864AS-2
Ultra Librarian 3D Model Ultra Librarian AD7864AS-2 CAD Model

Description

Analog Devices AD7864AS-2: High-Speed, Low-Power, 4-Channel ADC

The AD7864AS-2 is a state-of-the-art 12-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to cater to a wide array of applications that demand high-speed data acquisition without compromising power efficiency. This ADC is an ideal solution for multi-channel systems such as phase array radar, medical imaging, and data acquisition systems where space and power are at a premium.

Key Features:

  • Resolution: 12-bit ADC, ensuring precise digital representation of the analog input signal.
  • Channels: 4 independent analog channels, allowing for simultaneous sampling and processing of multiple signals.
  • Conversion Rate: Fast throughput rate of 1.5 MSPS (mega-samples per second) per channel, suitable for high-speed applications.
  • Low Power Consumption: Optimized for low power operation, making it an excellent choice for portable and battery-powered devices.
  • Input Range: A flexible input range that can be configured to accommodate various signal levels.
  • Interface: Serial interface for easy connection to microprocessors and digital systems.
  • Package: Available in a compact 48-lead LQFP (Low-profile Quad Flat Package), saving valuable board space.

Performance and Reliability:

The AD7864AS-2 is built to deliver consistent, reliable performance with features like on-chip track and hold functions, and a high degree of isolation between channels to prevent crosstalk. Its robust design ensures operation in demanding environments and across a wide temperature range.

Applications:

With its versatile feature set, the AD7864AS-2 is well-suited for a variety of applications including:

  • Industrial Control Systems
  • Medical Instrumentation
  • Scientific Analysis Equipment
  • Communications Systems

For engineers and designers looking for a high-speed, multi-channel ADC with excellent power efficiency, the AD7864AS-2 from Analog Devices Inc. presents an optimal solution that does not compromise on performance or quality.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4086 $58.8172
5+ $24.1303 $120.6515
8+ $23.3760 $187.0080
11+ $22.6218 $248.8398
14+ $21.8688 $306.1632
18+ $19.6061 $352.9098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess