EN
  • EN
  • DE

LM2917N-8

Part No LM2917N-8
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Frequency to Voltage
Frequency - Max 10kHz
Linearity ±0.3%
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM2917
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1198282-LM2917N-8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2917N-8 CAD Model

Description

The LM2917N-8 from Texas Instruments is a monolithic frequency to voltage converter specifically designed for automotive and industrial applications. Its primary function is to convert a variable frequency signal into a linearly proportional voltage output. The LM2917N-8 is characterized by its versatility and reliability in environments where frequency-to-voltage conversion is necessary.

Key Features

  • Input Frequency Range: The device is capable of handling signals with frequencies ranging from 0 Hz to over 100 kHz, making it suitable for a broad spectrum of applications.
  • Voltage Output: It provides a well-regulated voltage output that is directly proportional to the input frequency, with a typical linearity of 0.3%.
  • Supply Voltage: The LM2917N-8 operates over a wide supply voltage range, from 4.5V to 28V, accommodating various system requirements.
  • Package: It is available in an 8-pin PDIP (Plastic Dual-In-Line Package), which is suitable for through-hole mounting, providing ease of integration into a wide range of electronic circuits.
  • Temperature Stability: The device offers excellent temperature stability for the frequency to voltage conversion function, ensuring consistent performance across a temperature range of -40°C to +125°C.
  • Additional Features: The LM2917N-8 includes a frequency doubling high gain comparator that can be configured to provide a square-wave signal with a frequency proportional to the input frequency.

Applications

The LM2917N-8 is widely used in automotive applications for tachometer and speed control systems. It is also suitable for motor speed detection, frequency to voltage conversion in communication equipment, and various other industrial processes where reliable frequency to voltage conversion is required.

Quality and Reliability

As with all Texas Instruments products, the LM2917N-8 is manufactured to the highest quality standards, ensuring robust performance and longevity in demanding applications. Its design and manufacturing processes are optimized for consistent operation and durability.

For further information, including detailed specifications, application notes, and support resources, please visit the Texas Instruments official product page for the LM2917N-8.

You May Also Be Interested in

Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $3.0712
Analog Devices Inc.
SINGLE PHASE METERING IC
Lowest to $5.0520
Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8369
Texas Instruments
FVC 8-Pin SOIC T/R / LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 8-SOIC
Lowest to $1.8138
NJR Corporation/NJRC
V-F/F-V CONVERTOR
Lowest to $0.8879
Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
Analog Devices Inc.
IC - SYNC V/F CONVERTER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess