EN
  • EN
  • DE

TC1014-2.85VCT713

Part No TC1014-2.85VCT713
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 50 mA, 100 mA and 150 mA CMOS LDOs with Shutdown and Reference Bypass | IC REG LINEAR 2.85V 50MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 2.85V
Maximum Dropout Voltage 0.12V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 80μA
PSRR 64dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TC1014
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1264375-TC1014-2.85VCT713
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1014-2.85VCT713 CAD Model

Description

Microchip Technology TC1014-2.85VCT713 Voltage Regulator

The Microchip Technology TC1014-2.85VCT713 is a high-precision, low-dropout voltage regulator that offers a fixed output voltage of 2.85V, making it an ideal choice for power-sensitive applications. This regulator is part of Microchip's TC1014 series, renowned for its reliability and efficiency in managing power requirements for various electronic devices.

Key Features:

  • Output Voltage: The TC1014-2.85VCT713 provides a stable 2.85V output, which is essential for ensuring consistent performance of the device it powers.
  • Low Dropout: With its low dropout voltage, this regulator operates efficiently even when the input voltage is very close to the output voltage, minimizing power loss and improving overall system efficiency.
  • High Accuracy: The output voltage is maintained with high accuracy, which is crucial for sensitive electronic components that require precise voltage levels to function correctly.
  • Low Quiescent Current: It features a low quiescent current, which reduces power consumption when the device is in standby mode, thereby extending battery life in portable applications.
  • Thermal and Overcurrent Protection: The TC1014-2.85VCT713 includes built-in thermal and overcurrent protection to safeguard the regulator and the device from potential damage due to excessive heat or current.
  • Small Footprint: The compact SOT-23A package makes it suitable for space-constrained applications, allowing for efficient use of PCB real estate.

Applications:

The Microchip TC1014-2.85VCT713 voltage regulator is designed for a broad range of applications, particularly where power efficiency and space are critical. It is commonly used in:

  • Battery-powered devices
  • Portable consumer electronics
  • Microcontroller power supplies
  • Wireless communication systems
  • Smart sensors and IoT devices

In summary, the TC1014-2.85VCT713 from Microchip Technology is a dependable and efficient solution for managing the power requirements of sophisticated electronics. Its precision, low power consumption, and compact size make it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess