EN
  • EN
  • DE

TPS76718QDRG4

Part No TPS76718QDRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT LINEAR REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273433-TPS76718QDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS76718QDRG4 CAD Model

Description

Overview of Texas Instruments TPS76718QDRG4

The Texas Instruments TPS76718QDRG4 is a highly efficient, low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage with a high degree of accuracy. This component is part of the TPS767xx family of regulators that are well-suited for a variety of applications, ranging from battery-powered devices to industrial control systems. The TPS76718QDRG4 is a reliable solution for systems that require a stable power supply with low noise characteristics.

Key Features

  • Output Voltage: The TPS76718QDRG4 provides a fixed output voltage of 1.8V, ideal for powering low-voltage digital circuits and microprocessors.
  • High Accuracy: This LDO regulator offers a high accuracy output, ensuring that the voltage supplied remains consistent, which is critical for sensitive electronic components.
  • Low Dropout: With its low dropout feature, the TPS76718QDRG4 can maintain regulation even when the supply voltage is very close to the output voltage, making it highly efficient in battery-operated devices.
  • Current Capacity: It is capable of providing up to 1A of output current, sufficient for a wide range of applications.
  • Thermal Protection: The device includes an integrated thermal shutdown feature that protects the regulator from overheating, thereby enhancing system reliability.
  • Fast Transient Response: The TPS76718QDRG4 is designed to have a fast transient response, which helps in maintaining output voltage stability during rapid changes in load.

Applications

The TPS76718QDRG4 is versatile and can be used in a multitude of applications. It is particularly useful in:

  • Portable electronics
  • Wireless communication devices
  • Microprocessor/microcontroller power supplies
  • Industrial control systems

Package and Quality

The TPS76718QDRG4 is offered in a compact, surface-mount QFN package, which makes it suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to strict industry standards and quality control measures.

Overall, the TPS76718QDRG4 from Texas Instruments is a robust, efficient, and reliable voltage regulator that meets the demanding needs of modern electronic systems, providing consistent performance and protection features that designers and engineers can trust for their power management requirements.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8120 $54.4960
18+ $5.5894 $100.6092
28+ $5.4147 $151.6116
39+ $5.2400 $204.3600
50+ $5.0654 $253.2700
67+ $4.5414 $304.2738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,245 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess